Oil-Rite Corp. 304 Stainless Steel Liquid Level Gage, 30” Centerline, Back Mount 1/2”-20 with Nuts B4762-13000BB1W

Description
304 Stainless Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy gage is constructed with 304 stainless steel. The glass sight is protected by stainless steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 stainless steel bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with stainless steel hex nuts. Torque to 90 in-lbs. For fractional inch centerline distances, level markings or other seal options, please consult factory. NOTE: This image is a general illustration of a 6” gage. It is not an exact image of the part described on this page.
Description
304 Stainless Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy gage is constructed with 304 stainless steel. The glass sight is protected by stainless steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 stainless steel bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with stainless steel hex nuts. Torque to 90 in-lbs. For fractional inch centerline distances, level markings or other seal options, please consult factory. NOTE: This image is a general illustration of a 6” gage. It is not an exact image of the part described on this page.

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel Liquid Level Gage, 30” Centerline, Back Mount 1/2”-20 with Nuts - B4762-13000BB1W - Oil-Rite Corp.
Manitowoc, WI, United States
304 Stainless Steel Liquid Level Gage, 30” Centerline, Back Mount 1/2”-20 with Nuts
B4762-13000BB1W
304 Stainless Steel Liquid Level Gage, 30” Centerline, Back Mount 1/2”-20 with Nuts B4762-13000BB1W
304 Stainless Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy gage is constructed with 304 stainless steel. The glass sight is protected by stainless steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 stainless steel bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with stainless steel hex nuts. Torque to 90 in-lbs. For fractional inch centerline distances, level markings or other seal options, please consult factory. NOTE: This image is a general illustration of a 6” gage. It is not an exact image of the part described on this page.

304 Stainless Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application.

This sturdy gage is constructed with 304 stainless steel. The glass sight is protected by stainless steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 stainless steel bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with stainless steel hex nuts. Torque to 90 in-lbs.

For fractional inch centerline distances, level markings or other seal options, please consult factory.

NOTE: This image is a general illustration of a 6” gage. It is not an exact image of the part described on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B4762-13000BB1W
Product Name 304 Stainless Steel Liquid Level Gage, 30” Centerline, Back Mount 1/2”-20 with Nuts
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details