Oil-Rite Corp. Clear View Multiple Feed Electro Lubricator, 1 gal Acrylic Reservoir, 4 Feeds, 1/8" Female NPT Outlets, 24VDC B4462-128AB04024D2W

Description
Clear View Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlets by gravity. Each feed has an adjustable precision needle valve to control the flow rate; friction locks guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve bodies. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/8" female NPT outlet. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 24VDC (for additional voltages and frequencies, please consult factory). There is a 5/8”-18 mounting thread. The diameter of the reservoir is 5 1/2”. The total height of the lubricator is 18 1/16,” and total width of the valves is 5 7/16”. It is suitable for temperatures up to 160° F. This Lubricator has 4 feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B21GW). NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.
Description
Clear View Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlets by gravity. Each feed has an adjustable precision needle valve to control the flow rate; friction locks guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve bodies. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/8" female NPT outlet. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 24VDC (for additional voltages and frequencies, please consult factory). There is a 5/8”-18 mounting thread. The diameter of the reservoir is 5 1/2”. The total height of the lubricator is 18 1/16,” and total width of the valves is 5 7/16”. It is suitable for temperatures up to 160° F. This Lubricator has 4 feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B21GW). NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Suppliers

Company
Product
Description
Supplier Links
Clear View Multiple Feed Electro Lubricator, 1 gal Acrylic Reservoir, 4 Feeds, 1/8
Manitowoc, WI, United States
Clear View Multiple Feed Electro Lubricator, 1 gal Acrylic Reservoir, 4 Feeds, 1/8" Female NPT Outlets, 24VDC
B4462-128AB04024D2W
Clear View Multiple Feed Electro Lubricator, 1 gal Acrylic Reservoir, 4 Feeds, 1/8" Female NPT Outlets, 24VDC B4462-128AB04024D2W
Clear View Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlets by gravity. Each feed has an adjustable precision needle valve to control the flow rate; friction locks guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve bodies. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/8" female NPT outlet. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 24VDC (for additional voltages and frequencies, please consult factory). There is a 5/8”-18 mounting thread. The diameter of the reservoir is 5 1/2”. The total height of the lubricator is 18 1/16,” and total width of the valves is 5 7/16”. It is suitable for temperatures up to 160° F. This Lubricator has 4 feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B21GW). NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Clear View Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs.

The reservoir and sight are vented to allow liquid to reach the outlets by gravity. Each feed has an adjustable precision needle valve to control the flow rate; friction locks guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve bodies.

This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/8" female NPT outlet. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 24VDC (for additional voltages and frequencies, please consult factory). There is a 5/8”-18 mounting thread.

The diameter of the reservoir is 5 1/2”. The total height of the lubricator is 18 1/16,” and total width of the valves is 5 7/16”. It is suitable for temperatures up to 160° F.

This Lubricator has 4 feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B21GW).

NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B4462-128AB04024D2W
Product Name Clear View Multiple Feed Electro Lubricator, 1 gal Acrylic Reservoir, 4 Feeds, 1/8" Female NPT Outlets, 24VDC
Feed Type Multi-line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 299399 - RS Components, Ltd.
Specs
Operating Pressure 7 psi (5.1 m H2O)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mobile Chassis Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Application Air Supply
Operation Pneumatic
View Details
Battery Operated Lubrication System - BKI 102e - ATLANTA Drive Systems, Inc.
Specs
Application Chain; Rack & Pinion Gears
Media Grease; Oil
Reusable or Single Use Reusable
View Details
Pulsed Lubrication System, MicroCoat® MC781S Series -  - Nordson EFD
Specs
Delivery Constant Level; Pulsed
Feed Type Multi-line
Feed Style Progressive
View Details