Oil-Rite Corp. Clear View Multiple Feed Electro Lubricator, 1/2 gal Pyrex Reservoir, 9 Feeds, 1/4” OD Tube Outlets, 120V/60Hz B4462-064PB0912061W

Description
Clear View Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlets by gravity. Each feed has an adjustable precision needle valve to control the flow rate; friction locks guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve bodies. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/4” OD tube outlet. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). There is a 5/8”-18 mounting thread. The diameter of the reservoir is 5 1/2”. The total height of the lubricator is 13 1/4,” and total width of the valves is 9 3/16”. It is suitable for temperatures up to 225° F. This Lubricator has 9 feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B11GW). NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.
Description
Clear View Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlets by gravity. Each feed has an adjustable precision needle valve to control the flow rate; friction locks guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve bodies. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/4” OD tube outlet. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). There is a 5/8”-18 mounting thread. The diameter of the reservoir is 5 1/2”. The total height of the lubricator is 13 1/4,” and total width of the valves is 9 3/16”. It is suitable for temperatures up to 225° F. This Lubricator has 9 feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B11GW). NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Suppliers

Company
Product
Description
Supplier Links
Clear View Multiple Feed Electro Lubricator, 1/2 gal Pyrex Reservoir, 9 Feeds, 1/4” OD Tube Outlets, 120V/60Hz - B4462-064PB0912061W - Oil-Rite Corp.
Manitowoc, WI, United States
Clear View Multiple Feed Electro Lubricator, 1/2 gal Pyrex Reservoir, 9 Feeds, 1/4” OD Tube Outlets, 120V/60Hz
B4462-064PB0912061W
Clear View Multiple Feed Electro Lubricator, 1/2 gal Pyrex Reservoir, 9 Feeds, 1/4” OD Tube Outlets, 120V/60Hz B4462-064PB0912061W
Clear View Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlets by gravity. Each feed has an adjustable precision needle valve to control the flow rate; friction locks guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve bodies. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/4” OD tube outlet. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). There is a 5/8”-18 mounting thread. The diameter of the reservoir is 5 1/2”. The total height of the lubricator is 13 1/4,” and total width of the valves is 9 3/16”. It is suitable for temperatures up to 225° F. This Lubricator has 9 feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B11GW). NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Clear View Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs.

The reservoir and sight are vented to allow liquid to reach the outlets by gravity. Each feed has an adjustable precision needle valve to control the flow rate; friction locks guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve bodies.

This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/4” OD tube outlet. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). There is a 5/8”-18 mounting thread.

The diameter of the reservoir is 5 1/2”. The total height of the lubricator is 13 1/4,” and total width of the valves is 9 3/16”. It is suitable for temperatures up to 225° F.

This Lubricator has 9 feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B11GW).

NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B4462-064PB0912061W
Product Name Clear View Multiple Feed Electro Lubricator, 1/2 gal Pyrex Reservoir, 9 Feeds, 1/4” OD Tube Outlets, 120V/60Hz
Feed Type Multi-line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2031282 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Continuous Lubrication System, MicroCoat® MC800 Series -  - Nordson EFD
Specs
Delivery Constant Level
Feed Type Multi-line
Feed Style Progressive
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Lubricator - Model 107 - CEJN Industrial Corporation
CEJN Industrial Corporation
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Feed Style Parallel
View Details