Oil-Rite Corp. Auto-Fill Spray Dispenser B4450

Description
Oil-Rite Corporation has designed a spray dispenser for its customers with continuously operating machinery. A standard spray dispenser uses a pressurized vessel to spray a lubricant or industrial fluid. The auto-fill spray dispenser utilizes alternating reservoirs in a controlled sequence to attain an “always on” status. Spray dispensers are used to apply liquid to conveyors, chain drives, bull gears, trolley wheel bearings, wire rope, sheet stock, and during metal forming. Many of these applications are intended to run non-stop. When the liquid is consumed from a standard dispenser, the operation either runs temporarily without fluid or is shut down while an attendant refills the reservoir. The auto-fill spray dispenser is a fully automated solution that provides a constant source of pressurized fluid. Two reservoirs are used together. During the time that one reservoir is pressurized and dispensing, the other reservoir is depressurized and refilled. Level switches in both reservoirs signal when reservoirs require refilling as well as when they have reached capacity. Solenoids manage the availability of pressurized air and fluid. A programmable logic control (PLC) coordinates the function of the unit. The auto-fill spray dispenser can eliminate the costs of an attendant and periodic shutdowns. It avoids the need for oversized reservoirs to maximize the run time. The auto-fill spray dispenser utilizes gallon reservoirs, which provide adequate refill time even under heavy spray conditions. The unit is plumbed, wired, and programmed within a neat package and a compact footprint. The solenoids, 24VDC power supply, and PLC are attached to a steel mounting plate. Installation requires connection to pressurized air, a fluid source, and standard electrical current. The unit is configured efficiently, so that connections to each individual component are not necessary. One or a number of spray valves can be connected to the single outlet in the same manner as a standard dispenser.
Description
Oil-Rite Corporation has designed a spray dispenser for its customers with continuously operating machinery. A standard spray dispenser uses a pressurized vessel to spray a lubricant or industrial fluid. The auto-fill spray dispenser utilizes alternating reservoirs in a controlled sequence to attain an “always on” status. Spray dispensers are used to apply liquid to conveyors, chain drives, bull gears, trolley wheel bearings, wire rope, sheet stock, and during metal forming. Many of these applications are intended to run non-stop. When the liquid is consumed from a standard dispenser, the operation either runs temporarily without fluid or is shut down while an attendant refills the reservoir. The auto-fill spray dispenser is a fully automated solution that provides a constant source of pressurized fluid. Two reservoirs are used together. During the time that one reservoir is pressurized and dispensing, the other reservoir is depressurized and refilled. Level switches in both reservoirs signal when reservoirs require refilling as well as when they have reached capacity. Solenoids manage the availability of pressurized air and fluid. A programmable logic control (PLC) coordinates the function of the unit. The auto-fill spray dispenser can eliminate the costs of an attendant and periodic shutdowns. It avoids the need for oversized reservoirs to maximize the run time. The auto-fill spray dispenser utilizes gallon reservoirs, which provide adequate refill time even under heavy spray conditions. The unit is plumbed, wired, and programmed within a neat package and a compact footprint. The solenoids, 24VDC power supply, and PLC are attached to a steel mounting plate. Installation requires connection to pressurized air, a fluid source, and standard electrical current. The unit is configured efficiently, so that connections to each individual component are not necessary. One or a number of spray valves can be connected to the single outlet in the same manner as a standard dispenser.

Suppliers

Company
Product
Description
Supplier Links
Auto-Fill Spray Dispenser - B4450 - Oil-Rite Corp.
Manitowoc, WI, United States
Auto-Fill Spray Dispenser
B4450
Auto-Fill Spray Dispenser B4450
Oil-Rite Corporation has designed a spray dispenser for its customers with continuously operating machinery. A standard spray dispenser uses a pressurized vessel to spray a lubricant or industrial fluid. The auto-fill spray dispenser utilizes alternating reservoirs in a controlled sequence to attain an “always on” status. Spray dispensers are used to apply liquid to conveyors, chain drives, bull gears, trolley wheel bearings, wire rope, sheet stock, and during metal forming. Many of these applications are intended to run non-stop. When the liquid is consumed from a standard dispenser, the operation either runs temporarily without fluid or is shut down while an attendant refills the reservoir. The auto-fill spray dispenser is a fully automated solution that provides a constant source of pressurized fluid. Two reservoirs are used together. During the time that one reservoir is pressurized and dispensing, the other reservoir is depressurized and refilled. Level switches in both reservoirs signal when reservoirs require refilling as well as when they have reached capacity. Solenoids manage the availability of pressurized air and fluid. A programmable logic control (PLC) coordinates the function of the unit. The auto-fill spray dispenser can eliminate the costs of an attendant and periodic shutdowns. It avoids the need for oversized reservoirs to maximize the run time. The auto-fill spray dispenser utilizes gallon reservoirs, which provide adequate refill time even under heavy spray conditions. The unit is plumbed, wired, and programmed within a neat package and a compact footprint. The solenoids, 24VDC power supply, and PLC are attached to a steel mounting plate. Installation requires connection to pressurized air, a fluid source, and standard electrical current. The unit is configured efficiently, so that connections to each individual component are not necessary. One or a number of spray valves can be connected to the single outlet in the same manner as a standard dispenser.

Oil-Rite Corporation has designed a spray dispenser for its customers with continuously operating machinery. A standard spray dispenser uses a pressurized vessel to spray a lubricant or industrial fluid. The auto-fill spray dispenser utilizes alternating reservoirs in a controlled sequence to attain an “always on” status.

Spray dispensers are used to apply liquid to conveyors, chain drives, bull gears, trolley wheel bearings, wire rope, sheet stock, and during metal forming. Many of these applications are intended to run non-stop. When the liquid is consumed from a standard dispenser, the operation either runs temporarily without fluid or is shut down while an attendant refills the reservoir.

The auto-fill spray dispenser is a fully automated solution that provides a constant source of pressurized fluid. Two reservoirs are used together. During the time that one reservoir is pressurized and dispensing, the other reservoir is depressurized and refilled. Level switches in both reservoirs signal when reservoirs require refilling as well as when they have reached capacity. Solenoids manage the availability of pressurized air and fluid. A programmable logic control (PLC) coordinates the function of the unit.

The auto-fill spray dispenser can eliminate the costs of an attendant and periodic shutdowns. It avoids the need for oversized reservoirs to maximize the run time. The auto-fill spray dispenser utilizes gallon reservoirs, which provide adequate refill time even under heavy spray conditions.

The unit is plumbed, wired, and programmed within a neat package and a compact footprint. The solenoids, 24VDC power supply, and PLC are attached to a steel mounting plate. Installation requires connection to pressurized air, a fluid source, and standard electrical current. The unit is configured efficiently, so that connections to each individual component are not necessary. One or a number of spray valves can be connected to the single outlet in the same manner as a standard dispenser.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B4450
Product Name Auto-Fill Spray Dispenser
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Grease, Oil & Lubricant Dispensers - 8010746 - RS Components, Ltd.
Specs
Application Oil dispenser
View Details
Ellsworth EACB3228 Polyethylene Cylinder Squeeze Bottle Opaque 32 oz - EACB3228 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details