Oil-Rite Corp. Broad Face Nylon Liquid Level Gage with Dial Thermometer, 4" Centerline, Back Mount 1/2"-20 with Nuts B3950-20400BB1W

Description
Broad Face Nylon Liquid Level Gages with Dial Thermometers feature a large dial thermometer and wide rectangular sight, allowing liquid level, clarity and temperature to be easily viewed from a distance. These Gages can be used on machinery oil reservoirs, tanks, gearboxes, bearing housings, crankcases, hydraulic equipment, transformers and other applications requiring visual indication of both liquid level and liquid temperature. This Liquid Level Gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 50 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 aluminum bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.
Description
Broad Face Nylon Liquid Level Gages with Dial Thermometers feature a large dial thermometer and wide rectangular sight, allowing liquid level, clarity and temperature to be easily viewed from a distance. These Gages can be used on machinery oil reservoirs, tanks, gearboxes, bearing housings, crankcases, hydraulic equipment, transformers and other applications requiring visual indication of both liquid level and liquid temperature. This Liquid Level Gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 50 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 aluminum bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Suppliers

Company
Product
Description
Supplier Links
Broad Face Nylon Liquid Level Gage with Dial Thermometer, 4
Manitowoc, WI, United States
Broad Face Nylon Liquid Level Gage with Dial Thermometer, 4" Centerline, Back Mount 1/2"-20 with Nuts
B3950-20400BB1W
Broad Face Nylon Liquid Level Gage with Dial Thermometer, 4" Centerline, Back Mount 1/2"-20 with Nuts B3950-20400BB1W
Broad Face Nylon Liquid Level Gages with Dial Thermometers feature a large dial thermometer and wide rectangular sight, allowing liquid level, clarity and temperature to be easily viewed from a distance. These Gages can be used on machinery oil reservoirs, tanks, gearboxes, bearing housings, crankcases, hydraulic equipment, transformers and other applications requiring visual indication of both liquid level and liquid temperature. This Liquid Level Gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 50 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 aluminum bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Broad Face Nylon Liquid Level Gages with Dial Thermometers feature a large dial thermometer and wide rectangular sight, allowing liquid level, clarity and temperature to be easily viewed from a distance. These Gages can be used on machinery oil reservoirs, tanks, gearboxes, bearing housings, crankcases, hydraulic equipment, transformers and other applications requiring visual indication of both liquid level and liquid temperature.

This Liquid Level Gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 50 PSI and 205° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 aluminum bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs.

For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3950-20400BB1W
Product Name Broad Face Nylon Liquid Level Gage with Dial Thermometer, 4" Centerline, Back Mount 1/2"-20 with Nuts
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Water-Level Sensors - 20015576-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details