Oil-Rite Corp. Nylon Liquid Level Gage with Shut-Off, 12” Centerline, 3/4" Male NPT Adapters B3642-31200BN4W

Description
Nylon Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. The shut-off function allows the gage to be removed without emptying the reservoir. This gage has aluminum alloy end blocks. The Trogamid nylon sight is clear and durable. Liquid level and clarity can be viewed from all angles. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 3/4" male NPT adapters. The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the front aluminum hex nuts unscrew and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.
Description
Nylon Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. The shut-off function allows the gage to be removed without emptying the reservoir. This gage has aluminum alloy end blocks. The Trogamid nylon sight is clear and durable. Liquid level and clarity can be viewed from all angles. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 3/4" male NPT adapters. The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the front aluminum hex nuts unscrew and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Suppliers

Company
Product
Description
Supplier Links
Nylon Liquid Level Gage with Shut-Off, 12” Centerline, 3/4
Manitowoc, WI, United States
Nylon Liquid Level Gage with Shut-Off, 12” Centerline, 3/4" Male NPT Adapters
B3642-31200BN4W
Nylon Liquid Level Gage with Shut-Off, 12” Centerline, 3/4" Male NPT Adapters B3642-31200BN4W
Nylon Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. The shut-off function allows the gage to be removed without emptying the reservoir. This gage has aluminum alloy end blocks. The Trogamid nylon sight is clear and durable. Liquid level and clarity can be viewed from all angles. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 3/4" male NPT adapters. The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the front aluminum hex nuts unscrew and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Nylon Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. The shut-off function allows the gage to be removed without emptying the reservoir.

This gage has aluminum alloy end blocks. The Trogamid nylon sight is clear and durable. Liquid level and clarity can be viewed from all angles. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 205° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 3/4" male NPT adapters.

The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the front aluminum hex nuts unscrew and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function.

For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3642-31200BN4W
Product Name Nylon Liquid Level Gage with Shut-Off, 12” Centerline, 3/4" Male NPT Adapters
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details