Oil-Rite Corp. Vented Straight Nylon Liquid Level Gage, 4 1/2” Sight Opening, 1/2” Male NPT Mounting Thread B3641-40416BA4W

Description
Straight Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. This liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws vertically into a tapped hole on the top of a reservoir. Dimensions: A Sight Opening 4 1/2" B Total Height 6 11 /32" C Length of Mounting Thread 5/8”
Description
Straight Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. This liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws vertically into a tapped hole on the top of a reservoir. Dimensions: A Sight Opening 4 1/2" B Total Height 6 11 /32" C Length of Mounting Thread 5/8”

Suppliers

Company
Product
Description
Supplier Links
Vented Straight Nylon Liquid Level Gage, 4 1/2” Sight Opening, 1/2” Male NPT Mounting Thread - B3641-40416BA4W - Oil-Rite Corp.
Manitowoc, WI, United States
Vented Straight Nylon Liquid Level Gage, 4 1/2” Sight Opening, 1/2” Male NPT Mounting Thread
B3641-40416BA4W
Vented Straight Nylon Liquid Level Gage, 4 1/2” Sight Opening, 1/2” Male NPT Mounting Thread B3641-40416BA4W
Straight Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. This liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws vertically into a tapped hole on the top of a reservoir. Dimensions: A Sight Opening 4 1/2" B Total Height 6 11 /32" C Length of Mounting Thread 5/8”

Straight Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response.

This liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws vertically into a tapped hole on the top of a reservoir.

Dimensions:

A Sight Opening 4 1/2"

B Total Height 6 11 /32"

C Length of Mounting Thread 5/8”

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3641-40416BA4W
Product Name Vented Straight Nylon Liquid Level Gage, 4 1/2” Sight Opening, 1/2” Male NPT Mounting Thread
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details