Oil-Rite Corp. Vented Union Coupling Elbow Nylon Liquid Level Gage, 7 1/2” Sight Opening, 1/2” Male NPT Mounting Thread B3641-30716BA4W

Description
Union Coupling Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. The square shank with pipe thread screws into a tapped hole on the side of a reservoir. A full rotational clearance is not necessary; the union coupling is installed without rotating the entire gage. This liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. Dimensions: A Sight Opening 7 1/2" B Height from Center of Mounting Hole 8 27/32 C Total Length of Base 3 5 /32”
Description
Union Coupling Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. The square shank with pipe thread screws into a tapped hole on the side of a reservoir. A full rotational clearance is not necessary; the union coupling is installed without rotating the entire gage. This liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. Dimensions: A Sight Opening 7 1/2" B Height from Center of Mounting Hole 8 27/32 C Total Length of Base 3 5 /32”

Suppliers

Company
Product
Description
Supplier Links
Vented Union Coupling Elbow Nylon Liquid Level Gage, 7 1/2” Sight Opening, 1/2” Male NPT Mounting Thread - B3641-30716BA4W - Oil-Rite Corp.
Manitowoc, WI, United States
Vented Union Coupling Elbow Nylon Liquid Level Gage, 7 1/2” Sight Opening, 1/2” Male NPT Mounting Thread
B3641-30716BA4W
Vented Union Coupling Elbow Nylon Liquid Level Gage, 7 1/2” Sight Opening, 1/2” Male NPT Mounting Thread B3641-30716BA4W
Union Coupling Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. The square shank with pipe thread screws into a tapped hole on the side of a reservoir. A full rotational clearance is not necessary; the union coupling is installed without rotating the entire gage. This liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. Dimensions: A Sight Opening 7 1/2" B Height from Center of Mounting Hole 8 27/32 C Total Length of Base 3 5 /32”

Union Coupling Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response.

The square shank with pipe thread screws into a tapped hole on the side of a reservoir. A full rotational clearance is not necessary; the union coupling is installed without rotating the entire gage.

This liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F.

Dimensions:

A Sight Opening 7 1/2"

B Height from Center of Mounting Hole 8 27/32

C Total Length of Base 3 5 /32”

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3641-30716BA4W
Product Name Vented Union Coupling Elbow Nylon Liquid Level Gage, 7 1/2” Sight Opening, 1/2” Male NPT Mounting Thread
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Foam Control Monitor - 2852-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Sensors - 7943421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
Mounting Options Side mount; Top mount
View Details