Oil-Rite Corp. Aluminum Liquid Level Gage with Shut-Off, 29” Centerline, 3/4" Male NPT Adapters B3540-42900BN4W

Description
Aluminum Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. The shut-off function allows the gage to be removed without emptying the reservoir. This sturdy gage is made of rust and corrosion resistant milled aluminum. The end pieces are permanently secured through a staking process. The unit tolerates up to 175 PSI and 225° F. The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 3/4" male NPT adapters. The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the aluminum hex nuts unscrew and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.
Description
Aluminum Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. The shut-off function allows the gage to be removed without emptying the reservoir. This sturdy gage is made of rust and corrosion resistant milled aluminum. The end pieces are permanently secured through a staking process. The unit tolerates up to 175 PSI and 225° F. The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 3/4" male NPT adapters. The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the aluminum hex nuts unscrew and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Liquid Level Gage with Shut-Off, 29” Centerline, 3/4
Manitowoc, WI, United States
Aluminum Liquid Level Gage with Shut-Off, 29” Centerline, 3/4" Male NPT Adapters
B3540-42900BN4W
Aluminum Liquid Level Gage with Shut-Off, 29” Centerline, 3/4" Male NPT Adapters B3540-42900BN4W
Aluminum Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. The shut-off function allows the gage to be removed without emptying the reservoir. This sturdy gage is made of rust and corrosion resistant milled aluminum. The end pieces are permanently secured through a staking process. The unit tolerates up to 175 PSI and 225° F. The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 3/4" male NPT adapters. The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the aluminum hex nuts unscrew and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Aluminum Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. The shut-off function allows the gage to be removed without emptying the reservoir.

This sturdy gage is made of rust and corrosion resistant milled aluminum. The end pieces are permanently secured through a staking process. The unit tolerates up to 175 PSI and 225° F. The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 3/4" male NPT adapters.

The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the aluminum hex nuts unscrew and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function.

For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3540-42900BN4W
Product Name Aluminum Liquid Level Gage with Shut-Off, 29” Centerline, 3/4" Male NPT Adapters
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Wide Band Level Control “Pump Up” - OKC-2291 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Water-Level Sensors - 555-00310 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 22 psi (15.48 m H2O)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details