Oil-Rite Corp. (Formerly B3193-4X-11F), Multiple Feed Manual Lubricator, 1 qt Polycarbonate Reservoir, 11 Feeds B3193-03211B111GW

Description
Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This lubricator features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and 5/8”-18 mounting thread. All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 3 5/8". Total height of the lubricator is 13 7/16", and total width of the valves is 10 11/16".
Description
Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This lubricator features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and 5/8”-18 mounting thread. All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 3 5/8". Total height of the lubricator is 13 7/16", and total width of the valves is 10 11/16".

Suppliers

Company
Product
Description
Supplier Links
(Formerly B3193-4X-11F), Multiple Feed Manual Lubricator, 1 qt Polycarbonate Reservoir, 11 Feeds - B3193-03211B111GW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B3193-4X-11F), Multiple Feed Manual Lubricator, 1 qt Polycarbonate Reservoir, 11 Feeds
B3193-03211B111GW
(Formerly B3193-4X-11F), Multiple Feed Manual Lubricator, 1 qt Polycarbonate Reservoir, 11 Feeds B3193-03211B111GW
Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This lubricator features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and 5/8”-18 mounting thread. All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 3 5/8". Total height of the lubricator is 13 7/16", and total width of the valves is 10 11/16".

Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This lubricator features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and 5/8”-18 mounting thread. All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 3 5/8". Total height of the lubricator is 13 7/16", and total width of the valves is 10 11/16".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B3193-03211B111GW
Product Name (Formerly B3193-4X-11F), Multiple Feed Manual Lubricator, 1 qt Polycarbonate Reservoir, 11 Feeds
Feed Type Multi-line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023252 - RS Components, Ltd.
Specs
Operating Pressure 174 psi (122 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Pulsed Lubrication System, MicroCoat® MC781S Series -  - Nordson EFD
Specs
Delivery Constant Level; Pulsed
Feed Type Multi-line
Feed Style Progressive
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Lubricator - Model 160 - CEJN Industrial Corporation
CEJN Industrial Corporation
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Feed Style Parallel
View Details