Oil-Rite Corp. (Formerly B3192-3X00), Multiple Feed Electro Lubricator, 1 pt Polycarbonate Reservoir, 2 Feeds, 24VDC B3192-01602024DB111GW

Description
Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and a 5/8"-18 mounting thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 3 5/8". Total height of the lubricator is 10 1/16", and total width of the valves is 3 15/16".
Description
Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and a 5/8"-18 mounting thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 3 5/8". Total height of the lubricator is 10 1/16", and total width of the valves is 3 15/16".

Suppliers

Company
Product
Description
Supplier Links
(Formerly B3192-3X00), Multiple Feed Electro Lubricator, 1 pt Polycarbonate Reservoir, 2 Feeds, 24VDC - B3192-01602024DB111GW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B3192-3X00), Multiple Feed Electro Lubricator, 1 pt Polycarbonate Reservoir, 2 Feeds, 24VDC
B3192-01602024DB111GW
(Formerly B3192-3X00), Multiple Feed Electro Lubricator, 1 pt Polycarbonate Reservoir, 2 Feeds, 24VDC B3192-01602024DB111GW
Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and a 5/8"-18 mounting thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 3 5/8". Total height of the lubricator is 10 1/16", and total width of the valves is 3 15/16".

Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and a 5/8"-18 mounting thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). All valves feature a 1/4” OD tube outlet.

The diameter of the reservoir is 3 5/8". Total height of the lubricator is 10 1/16", and total width of the valves is 3 15/16".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B3192-01602024DB111GW
Product Name (Formerly B3192-3X00), Multiple Feed Electro Lubricator, 1 pt Polycarbonate Reservoir, 2 Feeds, 24VDC
Feed Type Multi-line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 1761745 - RS Components, Ltd.
Specs
Operating Pressure 218 psi (153 m H2O)
View Details
Filtration and Lubrication System - Twinfil™ - Eaton
Specs
Application General Purpose
Flow Rate 31.7 to 106 GPM (120 to 400 L/min)
Operating Pressure 232 psi (163 m H2O)
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Grease Guns -  - G.L. Huyett
G.L. Huyett
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application General Purpose
View Details