Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW).
The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.
This lubricator features an acrylic reservoir, aluminum alloy base and valve body, plated steel shank, Buna-N seals and 5/8”-18 mounting thread. All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 5 1/2". Total height of the lubricator is 18 1/8", and total width of the valves is 11 7/16".
| Oil-Rite Corp. | |
|---|---|
| Product Category | Lubricators and Lubrication Systems |
| Product Number | B3153-128A12B111GW |
| Product Name | (Formerly B3153-6X06), Multiple Feed Manual Lubricator, 1 gal Acrylic Reservoir, 12 Feeds |
| Feed Type | Multi-line |