Oil-Rite Corp. (Formerly B3153-14X-9F), Multiple Feed Manual Lubricator, 1 qt Pyrex Reservoir, 9 Feeds B3153-032P09B111GW

Description
Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This lubricator features a Pyrex reservoir, aluminum alloy base and valve body, plated steel shank, Buna-N seals and a 5/8”-18 mounting thread. All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 4 1/4". Total height of the lubricator is 11 1/8", and total width of the valves is 9 3/16".
Description
Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This lubricator features a Pyrex reservoir, aluminum alloy base and valve body, plated steel shank, Buna-N seals and a 5/8”-18 mounting thread. All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 4 1/4". Total height of the lubricator is 11 1/8", and total width of the valves is 9 3/16".

Suppliers

Company
Product
Description
Supplier Links
(Formerly B3153-14X-9F), Multiple Feed Manual Lubricator, 1 qt Pyrex Reservoir, 9 Feeds - B3153-032P09B111GW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B3153-14X-9F), Multiple Feed Manual Lubricator, 1 qt Pyrex Reservoir, 9 Feeds
B3153-032P09B111GW
(Formerly B3153-14X-9F), Multiple Feed Manual Lubricator, 1 qt Pyrex Reservoir, 9 Feeds B3153-032P09B111GW
Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This lubricator features a Pyrex reservoir, aluminum alloy base and valve body, plated steel shank, Buna-N seals and a 5/8”-18 mounting thread. All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 4 1/4". Total height of the lubricator is 11 1/8", and total width of the valves is 9 3/16".

Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This lubricator features a Pyrex reservoir, aluminum alloy base and valve body, plated steel shank, Buna-N seals and a 5/8”-18 mounting thread. All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 4 1/4". Total height of the lubricator is 11 1/8", and total width of the valves is 9 3/16".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B3153-032P09B111GW
Product Name (Formerly B3153-14X-9F), Multiple Feed Manual Lubricator, 1 qt Pyrex Reservoir, 9 Feeds
Feed Type Multi-line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023151 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Filtration and Lubrication System - Twinfil™ - Eaton
Specs
Application General Purpose
Flow Rate 31.7 to 106 GPM (120 to 400 L/min)
Operating Pressure 232 psi (163 m H2O)
View Details
Electro-mechanical Single Point Automatic Lubricator - SYSTEM 26 - LAGD 125/EM2 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers
Grease Guns -  - G.L. Huyett
G.L. Huyett
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application General Purpose
View Details