Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW).
The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.
This lubricator features a Pyrex reservoir, aluminum alloy base and valve body, plated steel shank, Buna-N seals and a 5/8”-18 mounting thread. All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 2 1/2". Total height of the lubricator is 7 3/4", and total width of the valves is 3 15/16".
| Oil-Rite Corp. | |
|---|---|
| Product Category | Lubricators and Lubrication Systems |
| Product Number | B3153-005P02B111GW |
| Product Name | (Formerly B3153-11X00), Multiple Feed Manual Lubricator, 5 oz Pyrex Reservoir, 2 Feeds |
| Feed Type | Multi-line |