Oil-Rite Corp. (Formerly B3152-4X04), Multiple Feed Electro Lubricator, 1 qt Acrylic Reservoir, 5 Feeds, 120V/60Hz B3152-032A051206B111GW

Description
Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features an acrylic reservoir, aluminum alloy base and valve body, plated steel shank, Buna-N seals and 5/8”-18 mounting thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 4 1/4". Total height of the lubricator is 11 1/8", and total width of the valves is 6 3/16".
Description
Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features an acrylic reservoir, aluminum alloy base and valve body, plated steel shank, Buna-N seals and 5/8”-18 mounting thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 4 1/4". Total height of the lubricator is 11 1/8", and total width of the valves is 6 3/16".

Suppliers

Company
Product
Description
Supplier Links
(Formerly B3152-4X04), Multiple Feed Electro Lubricator, 1 qt Acrylic Reservoir, 5 Feeds, 120V/60Hz - B3152-032A051206B111GW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B3152-4X04), Multiple Feed Electro Lubricator, 1 qt Acrylic Reservoir, 5 Feeds, 120V/60Hz
B3152-032A051206B111GW
(Formerly B3152-4X04), Multiple Feed Electro Lubricator, 1 qt Acrylic Reservoir, 5 Feeds, 120V/60Hz B3152-032A051206B111GW
Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features an acrylic reservoir, aluminum alloy base and valve body, plated steel shank, Buna-N seals and 5/8”-18 mounting thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 4 1/4". Total height of the lubricator is 11 1/8", and total width of the valves is 6 3/16".

Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This oiler features an acrylic reservoir, aluminum alloy base and valve body, plated steel shank, Buna-N seals and 5/8”-18 mounting thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). All valves feature a 1/4” OD tube outlet.

The diameter of the reservoir is 4 1/4". Total height of the lubricator is 11 1/8", and total width of the valves is 6 3/16".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B3152-032A051206B111GW
Product Name (Formerly B3152-4X04), Multiple Feed Electro Lubricator, 1 qt Acrylic Reservoir, 5 Feeds, 120V/60Hz
Feed Type Multi-line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 1761745 - RS Components, Ltd.
Specs
Operating Pressure 218 psi (153 m H2O)
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Industrial Automatic Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Application Air Supply
Operation Pneumatic
View Details
Oil Injector - 226400 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers