Oil-Rite Corp. Adjustable Constant Level Lubricator with Low Level Safety Switch and Oil Level Sight, 1/2 gal Acrylic Reservoir, Normally Open Contact B2311-1

Description
Adjustable Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and condition. The lubricators can be used on sleeve bearings, anti-friction bearings, gear boxes, pump housings, ventilating fans and blowers, moistening pads, and any other application demanding the maintenance of a constant liquid level. This lubricator features a low level safety switch that can be used to actuate warning devices or shut off a machine when lubricant levels become too low. The factory set liquid level, marked on the outside of the lubricator, can be raised or lowered 1/4” up or down for a total adjustment range of 1/2". A tool and instructions are provided to adjust the liquid level. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°. It features a 1/2 gal shatterproof acrylic reservoir, aluminum alloy body, and Buna-N seals. The glass sight viewing area is 1 9/16” dia. There are (2) 1/2” female NPT outlets. One is located on the side of the unit and the other is located on the bottom of the unit. A pipe plug is installed in the bottom outlet. The air vent has a 1/8” female NPT. The conduit connection is 1/2" NPT. The approximate usable oil level to the switch actuation point is 1 1/2”. The diameter of the reservoir is 5 1/2,” the viewable height of the reservoir is 6 3/4”, and the total height of the unit is 15”. The distance between the center of the side outlet and the center of the air vent is 1 7/16”. For safety, long life, and best performance, use this liquid level switch with Oil-Rite relay No. A3160, A3138, or A4621, having a DPDT switch for 10 AMPS, 115V/60Hz. Liquid Seal Principle When liquid consumption causes the liquid in the bearing to recede, the liquid seal on the inside of lubricator is temporarily broken, allowing air from the air vent to enter the lubricator’s reservoir. This causes oil to be released from the lubricator into the bearing until the proper liquid level is reached, at which time the liquid seal in the lubricator is reestablished. For optimum performance, it is recommended that the 1/8” female NPT air vent be piped back to the bearing housing or gear box to equalize any existing pressure or vacuum. Piping the air inlet also creates a closed circuit that prevents dust and dirt from contaminating fluids. Oil-Rite Constant Level Lubricators feature a unique, mess-free design that allows the reservoir to be easily refilled through a top filler cap. A shutoff valve holds the liquid in the reservoir when the filler cap is removed. The lubricator resumes normal functioning after the cap is screwed down again. It is important that the filler cap is screwed down tightly to ensure proper operation. Installation For proper installation, a liquid level line is scribed on the base of the unit. Mount the lubricator using the side or bottom outlet at the exact and most desirable level. The correct level is the lowest level at which the bearing operates perfectly. The lubricator should be level in all directions. For optimum performance, pipe the 1/8” NPT air vent on the lubricator back to the bearing to ensure static balance of air pressure. Keep all connections short, rigid and close to the bearing to avoid vibration. Fill the bearing well by filling the lubricator, refill when necessary.
Description
Adjustable Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and condition. The lubricators can be used on sleeve bearings, anti-friction bearings, gear boxes, pump housings, ventilating fans and blowers, moistening pads, and any other application demanding the maintenance of a constant liquid level. This lubricator features a low level safety switch that can be used to actuate warning devices or shut off a machine when lubricant levels become too low. The factory set liquid level, marked on the outside of the lubricator, can be raised or lowered 1/4” up or down for a total adjustment range of 1/2". A tool and instructions are provided to adjust the liquid level. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°. It features a 1/2 gal shatterproof acrylic reservoir, aluminum alloy body, and Buna-N seals. The glass sight viewing area is 1 9/16” dia. There are (2) 1/2” female NPT outlets. One is located on the side of the unit and the other is located on the bottom of the unit. A pipe plug is installed in the bottom outlet. The air vent has a 1/8” female NPT. The conduit connection is 1/2" NPT. The approximate usable oil level to the switch actuation point is 1 1/2”. The diameter of the reservoir is 5 1/2,” the viewable height of the reservoir is 6 3/4”, and the total height of the unit is 15”. The distance between the center of the side outlet and the center of the air vent is 1 7/16”. For safety, long life, and best performance, use this liquid level switch with Oil-Rite relay No. A3160, A3138, or A4621, having a DPDT switch for 10 AMPS, 115V/60Hz. Liquid Seal Principle When liquid consumption causes the liquid in the bearing to recede, the liquid seal on the inside of lubricator is temporarily broken, allowing air from the air vent to enter the lubricator’s reservoir. This causes oil to be released from the lubricator into the bearing until the proper liquid level is reached, at which time the liquid seal in the lubricator is reestablished. For optimum performance, it is recommended that the 1/8” female NPT air vent be piped back to the bearing housing or gear box to equalize any existing pressure or vacuum. Piping the air inlet also creates a closed circuit that prevents dust and dirt from contaminating fluids. Oil-Rite Constant Level Lubricators feature a unique, mess-free design that allows the reservoir to be easily refilled through a top filler cap. A shutoff valve holds the liquid in the reservoir when the filler cap is removed. The lubricator resumes normal functioning after the cap is screwed down again. It is important that the filler cap is screwed down tightly to ensure proper operation. Installation For proper installation, a liquid level line is scribed on the base of the unit. Mount the lubricator using the side or bottom outlet at the exact and most desirable level. The correct level is the lowest level at which the bearing operates perfectly. The lubricator should be level in all directions. For optimum performance, pipe the 1/8” NPT air vent on the lubricator back to the bearing to ensure static balance of air pressure. Keep all connections short, rigid and close to the bearing to avoid vibration. Fill the bearing well by filling the lubricator, refill when necessary.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Constant Level Lubricator with Low Level Safety Switch and Oil Level Sight, 1/2 gal Acrylic Reservoir, Normally Open Contact - B2311-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Adjustable Constant Level Lubricator with Low Level Safety Switch and Oil Level Sight, 1/2 gal Acrylic Reservoir, Normally Open Contact
B2311-1
Adjustable Constant Level Lubricator with Low Level Safety Switch and Oil Level Sight, 1/2 gal Acrylic Reservoir, Normally Open Contact B2311-1
Adjustable Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and condition. The lubricators can be used on sleeve bearings, anti-friction bearings, gear boxes, pump housings, ventilating fans and blowers, moistening pads, and any other application demanding the maintenance of a constant liquid level. This lubricator features a low level safety switch that can be used to actuate warning devices or shut off a machine when lubricant levels become too low. The factory set liquid level, marked on the outside of the lubricator, can be raised or lowered 1/4” up or down for a total adjustment range of 1/2". A tool and instructions are provided to adjust the liquid level. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°. It features a 1/2 gal shatterproof acrylic reservoir, aluminum alloy body, and Buna-N seals. The glass sight viewing area is 1 9/16” dia. There are (2) 1/2” female NPT outlets. One is located on the side of the unit and the other is located on the bottom of the unit. A pipe plug is installed in the bottom outlet. The air vent has a 1/8” female NPT. The conduit connection is 1/2" NPT. The approximate usable oil level to the switch actuation point is 1 1/2”. The diameter of the reservoir is 5 1/2,” the viewable height of the reservoir is 6 3/4”, and the total height of the unit is 15”. The distance between the center of the side outlet and the center of the air vent is 1 7/16”. For safety, long life, and best performance, use this liquid level switch with Oil-Rite relay No. A3160, A3138, or A4621, having a DPDT switch for 10 AMPS, 115V/60Hz. Liquid Seal Principle When liquid consumption causes the liquid in the bearing to recede, the liquid seal on the inside of lubricator is temporarily broken, allowing air from the air vent to enter the lubricator’s reservoir. This causes oil to be released from the lubricator into the bearing until the proper liquid level is reached, at which time the liquid seal in the lubricator is reestablished. For optimum performance, it is recommended that the 1/8” female NPT air vent be piped back to the bearing housing or gear box to equalize any existing pressure or vacuum. Piping the air inlet also creates a closed circuit that prevents dust and dirt from contaminating fluids. Oil-Rite Constant Level Lubricators feature a unique, mess-free design that allows the reservoir to be easily refilled through a top filler cap. A shutoff valve holds the liquid in the reservoir when the filler cap is removed. The lubricator resumes normal functioning after the cap is screwed down again. It is important that the filler cap is screwed down tightly to ensure proper operation. Installation For proper installation, a liquid level line is scribed on the base of the unit. Mount the lubricator using the side or bottom outlet at the exact and most desirable level. The correct level is the lowest level at which the bearing operates perfectly. The lubricator should be level in all directions. For optimum performance, pipe the 1/8” NPT air vent on the lubricator back to the bearing to ensure static balance of air pressure. Keep all connections short, rigid and close to the bearing to avoid vibration. Fill the bearing well by filling the lubricator, refill when necessary.

Adjustable Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and condition. The lubricators can be used on sleeve bearings, anti-friction bearings, gear boxes, pump housings, ventilating fans and blowers, moistening pads, and any other application demanding the maintenance of a constant liquid level. This lubricator features a low level safety switch that can be used to actuate warning devices or shut off a machine when lubricant levels become too low.

The factory set liquid level, marked on the outside of the lubricator, can be raised or lowered 1/4” up or down for a total adjustment range of 1/2". A tool and instructions are provided to adjust the liquid level.

The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows:

120 Volt AC .4A

240 Volt AC .2A

480 Volt AC N/R

24 Volt DC .5A

120 Volt DC .2A

240 Volt DC .1A

This Constant Level Lubricator withstands temperatures up to 160°. It features a 1/2 gal shatterproof acrylic reservoir, aluminum alloy body, and Buna-N seals. The glass sight viewing area is 1 9/16” dia. There are (2) 1/2” female NPT outlets. One is located on the side of the unit and the other is located on the bottom of the unit. A pipe plug is installed in the bottom outlet. The air vent has a 1/8” female NPT. The conduit connection is 1/2" NPT. The approximate usable oil level to the switch actuation point is 1 1/2”. The diameter of the reservoir is 5 1/2,” the viewable height of the reservoir is 6 3/4”, and the total height of the unit is 15”. The distance between the center of the side outlet and the center of the air vent is 1 7/16”.

For safety, long life, and best performance, use this liquid level switch with Oil-Rite relay No. A3160, A3138, or A4621, having a DPDT switch for 10 AMPS, 115V/60Hz.

Liquid Seal Principle

When liquid consumption causes the liquid in the bearing to recede, the liquid seal on the inside of lubricator is temporarily broken, allowing air from the air vent to enter the lubricator’s reservoir. This causes oil to be released from the lubricator into the bearing until the proper liquid level is reached, at which time the liquid seal in the lubricator is reestablished. For optimum performance, it is recommended that the 1/8” female NPT air vent be piped back to the bearing housing or gear box to equalize any existing pressure or vacuum. Piping the air inlet also creates a closed circuit that prevents dust and dirt from contaminating fluids.

Oil-Rite Constant Level Lubricators feature a unique, mess-free design that allows the reservoir to be easily refilled through a top filler cap. A shutoff valve holds the liquid in the reservoir when the filler cap is removed. The lubricator resumes normal functioning after the cap is screwed down again. It is important that the filler cap is screwed down tightly to ensure proper operation.

Installation

For proper installation, a liquid level line is scribed on the base of the unit. Mount the lubricator using the side or bottom outlet at the exact and most desirable level. The correct level is the lowest level at which the bearing operates perfectly. The lubricator should be level in all directions. For optimum performance, pipe the 1/8” NPT air vent on the lubricator back to the bearing to ensure static balance of air pressure. Keep all connections short, rigid and close to the bearing to avoid vibration. Fill the bearing well by filling the lubricator, refill when necessary.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B2311-1
Product Name Adjustable Constant Level Lubricator with Low Level Safety Switch and Oil Level Sight, 1/2 gal Acrylic Reservoir, Normally Open Contact
Delivery Constant Level
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2031282 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Continuous Lubrication System, MicroCoat® MC800 Series -  - Nordson EFD
Specs
Delivery Constant Level
Feed Type Multi-line
Feed Style Progressive
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Lubricator - Model 107 - CEJN Industrial Corporation
CEJN Industrial Corporation
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Feed Style Parallel
View Details