Oil-Rite Corp. Window Flow Sight with Restricted Orifice, 1/16” Orifice, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, Viton Seals B2252-2V

Description
Window Flow Sights With Restricted Orifices dispense liquid at a fixed flow rate. The glass sight allows viewing of the liquid. These flow sights provide a simple tamperproof method of furnishing the desired amount of lubrication without the use of control valves. The sights can be used as a component in lubricating systems and in a multitude of applications involving fluid transfer. The unit tolerates temperatures up to 225° F. The body of the flow sight is plated steel. Viton seals are used (Buna seals are also available). The glass sight features a pressure-tight, solid gasket design. The orifice diameter is 1/16". The hex size is 13/16” and the total height is 2 3/8”. The flow rate shown is based on #20 oil at 70° F, at 10 PSI and gravity discharge.
Description
Window Flow Sights With Restricted Orifices dispense liquid at a fixed flow rate. The glass sight allows viewing of the liquid. These flow sights provide a simple tamperproof method of furnishing the desired amount of lubrication without the use of control valves. The sights can be used as a component in lubricating systems and in a multitude of applications involving fluid transfer. The unit tolerates temperatures up to 225° F. The body of the flow sight is plated steel. Viton seals are used (Buna seals are also available). The glass sight features a pressure-tight, solid gasket design. The orifice diameter is 1/16". The hex size is 13/16” and the total height is 2 3/8”. The flow rate shown is based on #20 oil at 70° F, at 10 PSI and gravity discharge.

Suppliers

Company
Product
Description
Supplier Links
Window Flow Sight with Restricted Orifice, 1/16” Orifice, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, Viton Seals - B2252-2V - Oil-Rite Corp.
Manitowoc, WI, United States
Window Flow Sight with Restricted Orifice, 1/16” Orifice, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, Viton Seals
B2252-2V
Window Flow Sight with Restricted Orifice, 1/16” Orifice, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, Viton Seals B2252-2V
Window Flow Sights With Restricted Orifices dispense liquid at a fixed flow rate. The glass sight allows viewing of the liquid. These flow sights provide a simple tamperproof method of furnishing the desired amount of lubrication without the use of control valves. The sights can be used as a component in lubricating systems and in a multitude of applications involving fluid transfer. The unit tolerates temperatures up to 225° F. The body of the flow sight is plated steel. Viton seals are used (Buna seals are also available). The glass sight features a pressure-tight, solid gasket design. The orifice diameter is 1/16". The hex size is 13/16” and the total height is 2 3/8”. The flow rate shown is based on #20 oil at 70° F, at 10 PSI and gravity discharge.

Window Flow Sights With Restricted Orifices dispense liquid at a fixed flow rate. The glass sight allows viewing of the liquid. These flow sights provide a simple tamperproof method of furnishing the desired amount of lubrication without the use of control valves. The sights can be used as a component in lubricating systems and in a multitude of applications involving fluid transfer.

The unit tolerates temperatures up to 225° F. The body of the flow sight is plated steel. Viton seals are used (Buna seals are also available). The glass sight features a pressure-tight, solid gasket design. The orifice diameter is 1/16". The hex size is 13/16” and the total height is 2 3/8”.

The flow rate shown is based on #20 oil at 70° F, at 10 PSI and gravity discharge.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Windows
Product Number B2252-2V
Product Name Window Flow Sight with Restricted Orifice, 1/16” Orifice, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, Viton Seals
Connection Type Threaded - NPT
Unlock Full Specs
to access all available technical data

Similar Products

Double Wall Sight Flow Glass - GY050B-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.5000 inch (12.7 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
2 in. Size Sight Glass - Polycarbonate|Master File - SG200 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 2 inch (50.8 mm)
Pressure Rating 500 psi (352 m H2O)
View Details