Oil-Rite Corp. (Formerly B2192-17X-3SS-120/60), Electro Chain Lubricator, 1/2 gal Pyrex Reservoir, Roto Brush Stainless Steel, 120V/60Hz B2192-064PB1SW11206W

Description
Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains. The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the roto brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2440-3). Unit is also available with a nylon brush (see part no. B2192-064PB1NW11206W ). This Electro Chain Lubricator features 1/2 gal Pyrex reservoir with an aluminum alloy base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 5 1/2”, the distance from the bottom of the brush to the mounting nut is 4 7/8”, and the total height of the electro chain lubricator is 16 5/16”.
Description
Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains. The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the roto brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2440-3). Unit is also available with a nylon brush (see part no. B2192-064PB1NW11206W ). This Electro Chain Lubricator features 1/2 gal Pyrex reservoir with an aluminum alloy base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 5 1/2”, the distance from the bottom of the brush to the mounting nut is 4 7/8”, and the total height of the electro chain lubricator is 16 5/16”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B2192-17X-3SS-120/60), Electro Chain Lubricator, 1/2 gal Pyrex Reservoir, Roto Brush Stainless Steel, 120V/60Hz - B2192-064PB1SW11206W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B2192-17X-3SS-120/60), Electro Chain Lubricator, 1/2 gal Pyrex Reservoir, Roto Brush Stainless Steel, 120V/60Hz
B2192-064PB1SW11206W
(Formerly B2192-17X-3SS-120/60), Electro Chain Lubricator, 1/2 gal Pyrex Reservoir, Roto Brush Stainless Steel, 120V/60Hz B2192-064PB1SW11206W
Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains. The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the roto brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2440-3). Unit is also available with a nylon brush (see part no. B2192-064PB1NW11206W ). This Electro Chain Lubricator features 1/2 gal Pyrex reservoir with an aluminum alloy base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 5 1/2”, the distance from the bottom of the brush to the mounting nut is 4 7/8”, and the total height of the electro chain lubricator is 16 5/16”.

Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains.

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

The flexible bristles of the roto brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2440-3). Unit is also available with a nylon brush (see part no. B2192-064PB1NW11206W).

This Electro Chain Lubricator features 1/2 gal Pyrex reservoir with an aluminum alloy base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 5 1/2”, the distance from the bottom of the brush to the mounting nut is 4 7/8”, and the total height of the electro chain lubricator is 16 5/16”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B2192-064PB1SW11206W
Product Name (Formerly B2192-17X-3SS-120/60), Electro Chain Lubricator, 1/2 gal Pyrex Reservoir, Roto Brush Stainless Steel, 120V/60Hz
Features Adjustable Volume
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2031300 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Manufacturer Pneumatic System Companent Products -  - MFP Automation Engineering
Specs
Application Air Supply
Operation Pneumatic
View Details
Oil Leveler - LAHD 1000 - SKF/Global
Specs
Feed Type Single Line
Application Machine Tool
Features Upper Reservoir Is An Airtight Container W/ Replacement Oil
View Details
2 suppliers