Oil-Rite Corp. (Formerly YB4744-1), Space Saver Electro Chain Lubricator, 1 pt Acrylic Reservoir, 1" Round Brush Nylon, 240V/60Hz B2192-016AB1NR32406W

Description
Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush, resulting in a reduction of wear which prolongs the life of costly chains. The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible nylon bristles of the round brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. B536-7). Stainless steel brushes are also available. This Electro Chain Lubricator is specially configured with a 16 oz acrylic reservoir that is wide and short, designed for applications where space is a concern. The reservoir has aluminum alloy endplates. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. The solenoid has a ½” NPT thread for connecting with conduit. It is powered by 240V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 5 1/2”, the distance from the bottom of the brush to the mounting nut is 3 3/4”, and the total height of the electro chain lubricator is 9 7/32”. It is suitable for temperatures up to 160° F.
Description
Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush, resulting in a reduction of wear which prolongs the life of costly chains. The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible nylon bristles of the round brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. B536-7). Stainless steel brushes are also available. This Electro Chain Lubricator is specially configured with a 16 oz acrylic reservoir that is wide and short, designed for applications where space is a concern. The reservoir has aluminum alloy endplates. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. The solenoid has a ½” NPT thread for connecting with conduit. It is powered by 240V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 5 1/2”, the distance from the bottom of the brush to the mounting nut is 3 3/4”, and the total height of the electro chain lubricator is 9 7/32”. It is suitable for temperatures up to 160° F.

Suppliers

Company
Product
Description
Supplier Links
(Formerly YB4744-1), Space Saver Electro Chain Lubricator, 1 pt Acrylic Reservoir, 1
Manitowoc, WI, United States
(Formerly YB4744-1), Space Saver Electro Chain Lubricator, 1 pt Acrylic Reservoir, 1" Round Brush Nylon, 240V/60Hz
B2192-016AB1NR32406W
(Formerly YB4744-1), Space Saver Electro Chain Lubricator, 1 pt Acrylic Reservoir, 1" Round Brush Nylon, 240V/60Hz B2192-016AB1NR32406W
Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush, resulting in a reduction of wear which prolongs the life of costly chains. The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible nylon bristles of the round brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. B536-7). Stainless steel brushes are also available. This Electro Chain Lubricator is specially configured with a 16 oz acrylic reservoir that is wide and short, designed for applications where space is a concern. The reservoir has aluminum alloy endplates. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. The solenoid has a ½” NPT thread for connecting with conduit. It is powered by 240V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 5 1/2”, the distance from the bottom of the brush to the mounting nut is 3 3/4”, and the total height of the electro chain lubricator is 9 7/32”. It is suitable for temperatures up to 160° F.

Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush, resulting in a reduction of wear which prolongs the life of costly chains.

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

The flexible nylon bristles of the round brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. B536-7). Stainless steel brushes are also available.

This Electro Chain Lubricator is specially configured with a 16 oz acrylic reservoir that is wide and short, designed for applications where space is a concern. The reservoir has aluminum alloy endplates. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. The solenoid has a ½” NPT thread for connecting with conduit. It is powered by 240V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 5 1/2”, the distance from the bottom of the brush to the mounting nut is 3 3/4”, and the total height of the electro chain lubricator is 9 7/32”. It is suitable for temperatures up to 160° F.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B2192-016AB1NR32406W
Product Name (Formerly YB4744-1), Space Saver Electro Chain Lubricator, 1 pt Acrylic Reservoir, 1" Round Brush Nylon, 240V/60Hz
Features Adjustable Volume
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023144 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Lubricator - Model 160 - CEJN Industrial Corporation
CEJN Industrial Corporation
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Feed Style Parallel
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Industrial Automatic Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Application Air Supply
Operation Pneumatic
View Details