Oil-Rite Corp. (Formerly B2192-4X06), Electro Chain Lubricator, 9 oz Acrylic Reservoir, 1/4" Round Brush Nylon, 120V/60Hz B2192-009AB1NR11206W

Description
Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains. The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the round brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2080-2). Unit is also available with a stainless steel brush (see part no. B2192-009AB1SR11206W ). This Electro Chain Lubricator features a 9 oz acrylic reservoir with an aluminum alloy base, suitable for temperatures up to 160° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 3”, the distance from the bottom of the brush to the mounting nut is 3 5/8”, and the total height of the electro chain lubricator is 10 5/8”.
Description
Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains. The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the round brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2080-2). Unit is also available with a stainless steel brush (see part no. B2192-009AB1SR11206W ). This Electro Chain Lubricator features a 9 oz acrylic reservoir with an aluminum alloy base, suitable for temperatures up to 160° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 3”, the distance from the bottom of the brush to the mounting nut is 3 5/8”, and the total height of the electro chain lubricator is 10 5/8”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B2192-4X06), Electro Chain Lubricator, 9 oz Acrylic Reservoir, 1/4
Manitowoc, WI, United States
(Formerly B2192-4X06), Electro Chain Lubricator, 9 oz Acrylic Reservoir, 1/4" Round Brush Nylon, 120V/60Hz
B2192-009AB1NR11206W
(Formerly B2192-4X06), Electro Chain Lubricator, 9 oz Acrylic Reservoir, 1/4" Round Brush Nylon, 120V/60Hz B2192-009AB1NR11206W
Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains. The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the round brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2080-2). Unit is also available with a stainless steel brush (see part no. B2192-009AB1SR11206W ). This Electro Chain Lubricator features a 9 oz acrylic reservoir with an aluminum alloy base, suitable for temperatures up to 160° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 3”, the distance from the bottom of the brush to the mounting nut is 3 5/8”, and the total height of the electro chain lubricator is 10 5/8”.

Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains.

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

The flexible bristles of the round brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2080-2). Unit is also available with a stainless steel brush (see part no. B2192-009AB1SR11206W).

This Electro Chain Lubricator features a 9 oz acrylic reservoir with an aluminum alloy base, suitable for temperatures up to 160° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 3”, the distance from the bottom of the brush to the mounting nut is 3 5/8”, and the total height of the electro chain lubricator is 10 5/8”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B2192-009AB1NR11206W
Product Name (Formerly B2192-4X06), Electro Chain Lubricator, 9 oz Acrylic Reservoir, 1/4" Round Brush Nylon, 120V/60Hz
Features Adjustable Volume
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 299509 - RS Components, Ltd.
Specs
Operating Pressure 7 psi (5.1 m H2O)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Lubrication System Controller - LMC 301 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Multi-line
Application Machine Tool
View Details
2 suppliers
Monnier Miniature Compressed Air Lubricator - ML3M - Spirax-Sarco
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Air Supply
View Details
K-1™ Lubricating Unit -  - NSK Precision America
NSK Precision America
Specs
Delivery Full Flow
Application Machine Tool; Linear Motor or Guide, Monocarrier
Media Oil
View Details