Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains.
The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.
The flexible bristles of the round brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2080-2). Unit is also available with a stainless steel brush (see part no. B2192-002PB1SR11206W
This Electro Chain Lubricator features a 2 1/2 oz Pyrex reservoir with an aluminum alloy base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 2”, the distance from the bottom of the brush to the mounting nut is 3 5/8”, and the total height of the electro chain lubricator is 9 3/16”.
| Oil-Rite Corp. | |
|---|---|
| Product Category | Lubricators and Lubrication Systems |
| Product Number | B2192-002PB1NR11206W |
| Product Name | (Formerly B2192-12X01), Electro Chain Lubricator, 2 1/2 oz Pyrex Reservoir, 1/4" Round Brush Nylon, 120V/60Hz |
| Features | Adjustable Volume |