Oil-Rite Corp. (Formerly B2083-17X00), Full Flow Manual Dispenser, 1/2 gal Pyrex Reservoir B2083-0641PBW

Description
Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features a Pyrex reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The diameter of the reservoir is 5 1/2" and the total height of the dispenser is 11 1/4".
Description
Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features a Pyrex reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The diameter of the reservoir is 5 1/2" and the total height of the dispenser is 11 1/4".

Suppliers

Company
Product
Description
Supplier Links
(Formerly B2083-17X00), Full Flow Manual Dispenser, 1/2 gal Pyrex Reservoir - B2083-0641PBW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B2083-17X00), Full Flow Manual Dispenser, 1/2 gal Pyrex Reservoir
B2083-0641PBW
(Formerly B2083-17X00), Full Flow Manual Dispenser, 1/2 gal Pyrex Reservoir B2083-0641PBW
Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features a Pyrex reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The diameter of the reservoir is 5 1/2" and the total height of the dispenser is 11 1/4".

Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff.

The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush.

This lubricator features a Pyrex reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The diameter of the reservoir is 5 1/2" and the total height of the dispenser is 11 1/4".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B2083-0641PBW
Product Name (Formerly B2083-17X00), Full Flow Manual Dispenser, 1/2 gal Pyrex Reservoir
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Syringe Dispensers, SD-200 -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application wide variety of dispensing applications from microdot deposits to large potting and filling
View Details
Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details