Oil-Rite Corp. Gasketed Window Sight, Without Reflector, 3/4" Hex, 3/8” NPT, Viton Seals B1740-2V

Description
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This window sight may be mounted into any corresponding pipe thread. It withstands up to 125 PSI and 225° F. The body of the window sight is constructed of plated steel. The glass viewing sight is secured by a brass retaining ring. A Viton o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. This window sight is also available with a stainless steel reflector to enhance liquid visibility. This unit features a 3/8” male NPT mounting thread. It has a 3/4” hex and 15/32” sight diameter. When tightly secured, it extends about 3/8” from the mounting surface. Other body materials and seals are available upon request.
Description
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This window sight may be mounted into any corresponding pipe thread. It withstands up to 125 PSI and 225° F. The body of the window sight is constructed of plated steel. The glass viewing sight is secured by a brass retaining ring. A Viton o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. This window sight is also available with a stainless steel reflector to enhance liquid visibility. This unit features a 3/8” male NPT mounting thread. It has a 3/4” hex and 15/32” sight diameter. When tightly secured, it extends about 3/8” from the mounting surface. Other body materials and seals are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Gasketed Window Sight, Without Reflector, 3/4
Manitowoc, WI, United States
Gasketed Window Sight, Without Reflector, 3/4" Hex, 3/8” NPT, Viton Seals
B1740-2V
Gasketed Window Sight, Without Reflector, 3/4" Hex, 3/8” NPT, Viton Seals B1740-2V
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This window sight may be mounted into any corresponding pipe thread. It withstands up to 125 PSI and 225° F. The body of the window sight is constructed of plated steel. The glass viewing sight is secured by a brass retaining ring. A Viton o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. This window sight is also available with a stainless steel reflector to enhance liquid visibility. This unit features a 3/8” male NPT mounting thread. It has a 3/4” hex and 15/32” sight diameter. When tightly secured, it extends about 3/8” from the mounting surface. Other body materials and seals are available upon request.

Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels.

This window sight may be mounted into any corresponding pipe thread. It withstands up to 125 PSI and 225° F.

The body of the window sight is constructed of plated steel. The glass viewing sight is secured by a brass retaining ring. A Viton o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. This window sight is also available with a stainless steel reflector to enhance liquid visibility.

This unit features a 3/8” male NPT mounting thread. It has a 3/4” hex and 15/32” sight diameter. When tightly secured, it extends about 3/8” from the mounting surface.

Other body materials and seals are available upon request.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Windows
Product Number B1740-2V
Product Name Gasketed Window Sight, Without Reflector, 3/4" Hex, 3/8” NPT, Viton Seals
Connection Type Threaded - NPT
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details
UV Standard Grade Sapphire Viewport, 1.44″ View Dia, 2.75″ Conflat Flange - A6944-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.44 inch (36.58 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Double Wall Sight Flow Glass - GY100B-TF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1 inch (25.4 mm)
View Details