Oil-Rite Corp. Vented Long Elbow Brass Liquid Level Gage, 5 21/32” Sight Opening, 5/8” Diameter Glass, 3/8” Male NPT Mounting Thread B1150-5

Description
Vented Long Elbow Brass Liquid Level Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches or any application requiring visual indication of liquid level. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. The base of a Long Elbow Brass Gage is an additional 3/4” longer than a Short Elbow Brass Gage (with 5/8" diameter glass), providing additional clearance from the mounting surface. The square shank with pipe thread screws horizontally into a tapped hole. The gage can be disassembled for installation in very tight places. This brass elbow gage features a 5/8” diameter glass sight protected by a shield. The shield can be revolved to the most convenient position for viewing or taken off completely for cleaning. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. A Teflon washer reduces friction between the cap and the glass during installation and adjustments. Buna-N seals are used. The unit tolerates temperatures up to 225° F. Long Elbow Brass Gages can also be custom built with optional parts including alternate caps and/or drain bases of varying lengths and mounting threads. To view optional parts, click here. Dimensions: A Height from Center of Mounting Hole 6 3/4 ” B Sight Opening 5 21 /32” C Length of Mounting Thread 1/2 " Length of Base 2 31/32”
Description
Vented Long Elbow Brass Liquid Level Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches or any application requiring visual indication of liquid level. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. The base of a Long Elbow Brass Gage is an additional 3/4” longer than a Short Elbow Brass Gage (with 5/8" diameter glass), providing additional clearance from the mounting surface. The square shank with pipe thread screws horizontally into a tapped hole. The gage can be disassembled for installation in very tight places. This brass elbow gage features a 5/8” diameter glass sight protected by a shield. The shield can be revolved to the most convenient position for viewing or taken off completely for cleaning. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. A Teflon washer reduces friction between the cap and the glass during installation and adjustments. Buna-N seals are used. The unit tolerates temperatures up to 225° F. Long Elbow Brass Gages can also be custom built with optional parts including alternate caps and/or drain bases of varying lengths and mounting threads. To view optional parts, click here. Dimensions: A Height from Center of Mounting Hole 6 3/4 ” B Sight Opening 5 21 /32” C Length of Mounting Thread 1/2 " Length of Base 2 31/32”

Suppliers

Company
Product
Description
Supplier Links
Vented Long Elbow Brass Liquid Level Gage, 5 21/32” Sight Opening, 5/8” Diameter Glass, 3/8” Male NPT Mounting Thread - B1150-5 - Oil-Rite Corp.
Manitowoc, WI, United States
Vented Long Elbow Brass Liquid Level Gage, 5 21/32” Sight Opening, 5/8” Diameter Glass, 3/8” Male NPT Mounting Thread
B1150-5
Vented Long Elbow Brass Liquid Level Gage, 5 21/32” Sight Opening, 5/8” Diameter Glass, 3/8” Male NPT Mounting Thread B1150-5
Vented Long Elbow Brass Liquid Level Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches or any application requiring visual indication of liquid level. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. The base of a Long Elbow Brass Gage is an additional 3/4” longer than a Short Elbow Brass Gage (with 5/8" diameter glass), providing additional clearance from the mounting surface. The square shank with pipe thread screws horizontally into a tapped hole. The gage can be disassembled for installation in very tight places. This brass elbow gage features a 5/8” diameter glass sight protected by a shield. The shield can be revolved to the most convenient position for viewing or taken off completely for cleaning. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. A Teflon washer reduces friction between the cap and the glass during installation and adjustments. Buna-N seals are used. The unit tolerates temperatures up to 225° F. Long Elbow Brass Gages can also be custom built with optional parts including alternate caps and/or drain bases of varying lengths and mounting threads. To view optional parts, click here. Dimensions: A Height from Center of Mounting Hole 6 3/4 ” B Sight Opening 5 21 /32” C Length of Mounting Thread 1/2 " Length of Base 2 31/32”

Vented Long Elbow Brass Liquid Level Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches or any application requiring visual indication of liquid level. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response.

The base of a Long Elbow Brass Gage is an additional 3/4” longer than a Short Elbow Brass Gage (with 5/8" diameter glass), providing additional clearance from the mounting surface. The square shank with pipe thread screws horizontally into a tapped hole. The gage can be disassembled for installation in very tight places.

This brass elbow gage features a 5/8” diameter glass sight protected by a shield. The shield can be revolved to the most convenient position for viewing or taken off completely for cleaning. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. A Teflon washer reduces friction between the cap and the glass during installation and adjustments. Buna-N seals are used. The unit tolerates temperatures up to 225° F.

Long Elbow Brass Gages can also be custom built with optional parts including alternate caps and/or drain bases of varying lengths and mounting threads. To view optional parts, click here.

Dimensions:

A Height from Center of Mounting Hole 6 3/4 ”

B Sight Opening 5 21 /32”

C Length of Mounting Thread 1/2 "

Length of Base 2 31/32”

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B1150-5
Product Name Vented Long Elbow Brass Liquid Level Gage, 5 21/32” Sight Opening, 5/8” Diameter Glass, 3/8” Male NPT Mounting Thread
Device Classification Gauge
Unlock Full Specs
to access all available technical data