Oil-Rite Corp. Window Flow Sight for Full Flow with Ball Indicator, for Fluid Flowing Up, 11/16” Port, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Buna-N Seals A897-2

Description
Window Flow Sights for Full Flow have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. There are no orifice restrictions on the inside of the sight, resulting in the full flow of liquid, equal to the respective pipe size. This flow sight is designed to be used with fluid flowing upward. The liquid inlet is on the bottom of the unit and the outlet is at the top. The body is plated steel and has a brass retainer. The port diameter is 11/16". The glass sight has a pressure tight, solid gasket design with Buna-N seals. This flow sight features a white polyethylene ball to visually indicate fluid movement. The ball stays at the top of the sight when fluid is flowing up. This unit tolerates temperatures up to 225° F. The maximum recommended pressure is 125 PSI. The total height is 2 5/16” and the hex size is 13/16”. This Flow Sight must be installed vertically.
Description
Window Flow Sights for Full Flow have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. There are no orifice restrictions on the inside of the sight, resulting in the full flow of liquid, equal to the respective pipe size. This flow sight is designed to be used with fluid flowing upward. The liquid inlet is on the bottom of the unit and the outlet is at the top. The body is plated steel and has a brass retainer. The port diameter is 11/16". The glass sight has a pressure tight, solid gasket design with Buna-N seals. This flow sight features a white polyethylene ball to visually indicate fluid movement. The ball stays at the top of the sight when fluid is flowing up. This unit tolerates temperatures up to 225° F. The maximum recommended pressure is 125 PSI. The total height is 2 5/16” and the hex size is 13/16”. This Flow Sight must be installed vertically.

Suppliers

Company
Product
Description
Supplier Links
Window Flow Sight for Full Flow with Ball Indicator, for Fluid Flowing Up, 11/16” Port, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Buna-N Seals - A897-2 - Oil-Rite Corp.
Manitowoc, WI, United States
Window Flow Sight for Full Flow with Ball Indicator, for Fluid Flowing Up, 11/16” Port, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Buna-N Seals
A897-2
Window Flow Sight for Full Flow with Ball Indicator, for Fluid Flowing Up, 11/16” Port, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Buna-N Seals A897-2
Window Flow Sights for Full Flow have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. There are no orifice restrictions on the inside of the sight, resulting in the full flow of liquid, equal to the respective pipe size. This flow sight is designed to be used with fluid flowing upward. The liquid inlet is on the bottom of the unit and the outlet is at the top. The body is plated steel and has a brass retainer. The port diameter is 11/16". The glass sight has a pressure tight, solid gasket design with Buna-N seals. This flow sight features a white polyethylene ball to visually indicate fluid movement. The ball stays at the top of the sight when fluid is flowing up. This unit tolerates temperatures up to 225° F. The maximum recommended pressure is 125 PSI. The total height is 2 5/16” and the hex size is 13/16”. This Flow Sight must be installed vertically.

Window Flow Sights for Full Flow have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. There are no orifice restrictions on the inside of the sight, resulting in the full flow of liquid, equal to the respective pipe size.

This flow sight is designed to be used with fluid flowing upward. The liquid inlet is on the bottom of the unit and the outlet is at the top.

The body is plated steel and has a brass retainer. The port diameter is 11/16". The glass sight has a pressure tight, solid gasket design with Buna-N seals. This flow sight features a white polyethylene ball to visually indicate fluid movement. The ball stays at the top of the sight when fluid is flowing up.

This unit tolerates temperatures up to 225° F. The maximum recommended pressure is 125 PSI. The total height is 2 5/16” and the hex size is 13/16”.

This Flow Sight must be installed vertically.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Windows
Product Number A897-2
Product Name Window Flow Sight for Full Flow with Ball Indicator, for Fluid Flowing Up, 11/16” Port, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Buna-N Seals
Connection Type Threaded - NPT
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Female x Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details
UV Standard Grade Fused Silica Viewport, 2.37″ View Dia, 2.50″ Dia Stainless Steel Weld Adapter - A0657-12-W - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Welded
Window Diameter, Length 2.37 inch (60.2 mm)
View Details
3 in. Size Sight Glass - Polycarbonate|Master File - SG300 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 3 inch (76.2 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details