Oil-Rite Corp. Window Flow Sight for Full Flow, 9/16” Port, 1/2” Female NPT Inlet, 1/2” Female NPT Outlet, Buna-N Seals A733-2

Description
Window Flow Sights for Full Flow are primarily used in low pressure oil lines. The air-tight glass sight allows visual observation of the liquid flow, clarity, and condition. There are no restrictions on the inside of the sight, resulting in the full flow of liquid, equal to the respective pipe size. The unit can be installed in any position (horizontally, vertically, or at an angle). The body is plated steel. The glass sight has a pressure tight, solid gasket design with Buna-N seals. The unit tolerates temperatures up to 225° F. The maximum recommended pressure is 125 PSI. The port diameter is 9/16". The total height is 3 5/8” and the hex size is 1 1/16”.
Description
Window Flow Sights for Full Flow are primarily used in low pressure oil lines. The air-tight glass sight allows visual observation of the liquid flow, clarity, and condition. There are no restrictions on the inside of the sight, resulting in the full flow of liquid, equal to the respective pipe size. The unit can be installed in any position (horizontally, vertically, or at an angle). The body is plated steel. The glass sight has a pressure tight, solid gasket design with Buna-N seals. The unit tolerates temperatures up to 225° F. The maximum recommended pressure is 125 PSI. The port diameter is 9/16". The total height is 3 5/8” and the hex size is 1 1/16”.

Suppliers

Company
Product
Description
Supplier Links
Window Flow Sight for Full Flow, 9/16” Port, 1/2” Female NPT Inlet, 1/2” Female NPT Outlet, Buna-N Seals - A733-2 - Oil-Rite Corp.
Manitowoc, WI, United States
Window Flow Sight for Full Flow, 9/16” Port, 1/2” Female NPT Inlet, 1/2” Female NPT Outlet, Buna-N Seals
A733-2
Window Flow Sight for Full Flow, 9/16” Port, 1/2” Female NPT Inlet, 1/2” Female NPT Outlet, Buna-N Seals A733-2
Window Flow Sights for Full Flow are primarily used in low pressure oil lines. The air-tight glass sight allows visual observation of the liquid flow, clarity, and condition. There are no restrictions on the inside of the sight, resulting in the full flow of liquid, equal to the respective pipe size. The unit can be installed in any position (horizontally, vertically, or at an angle). The body is plated steel. The glass sight has a pressure tight, solid gasket design with Buna-N seals. The unit tolerates temperatures up to 225° F. The maximum recommended pressure is 125 PSI. The port diameter is 9/16". The total height is 3 5/8” and the hex size is 1 1/16”.

Window Flow Sights for Full Flow are primarily used in low pressure oil lines. The air-tight glass sight allows visual observation of the liquid flow, clarity, and condition. There are no restrictions on the inside of the sight, resulting in the full flow of liquid, equal to the respective pipe size. The unit can be installed in any position (horizontally, vertically, or at an angle).

The body is plated steel. The glass sight has a pressure tight, solid gasket design with Buna-N seals. The unit tolerates temperatures up to 225° F. The maximum recommended pressure is 125 PSI. The port diameter is 9/16". The total height is 3 5/8” and the hex size is 1 1/16”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Windows
Product Number A733-2
Product Name Window Flow Sight for Full Flow, 9/16” Port, 1/2” Female NPT Inlet, 1/2” Female NPT Outlet, Buna-N Seals
Connection Type Threaded - NPT
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Swivel Nut x Swivel Nut
Pressure Rating 650 psi (457 m H2O)
View Details
4 in. Size Sight Glass - Polycarbonate|Master File - SG400 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 4 inch (102 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Double Cylinder Wall Tank Level Indicator - GL075PV4 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.7500 inch (19.05 mm)
View Details
DUV Laser Grade Fused Silica Viewport, Zero Length Profile, BBAR Coated 550-1100nm, 0.63″ View Dia., 1.33″ Conflat Flange - A8016-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.6300 inch (16 mm)
View Details