Oil-Rite Corp. Vent Plug with Filter and Deflector, 1/4" Male NPT A5170-2

Description
Vent Plugs with Filters and Deflectors can be used to relieve pressure or vacuum on bearing housing, gear boxes, reservoirs, or any application where venting is necessary. These vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure. The vent plugs allow air to freely communicate through a 40 micron cellulose filter. A splash deflector prevents liquid from spilling into the vent hole and outside. The unit withstands temperatures up to 225° F. The body is plated steel and has a 1/4” Male NPT. It has an 11/16” hex size and the total height is 1 3/16”. To remove the filter, simply unscrew the hex cap on top. A cost-effective replacement filter is available (part no. B751-25).
Description
Vent Plugs with Filters and Deflectors can be used to relieve pressure or vacuum on bearing housing, gear boxes, reservoirs, or any application where venting is necessary. These vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure. The vent plugs allow air to freely communicate through a 40 micron cellulose filter. A splash deflector prevents liquid from spilling into the vent hole and outside. The unit withstands temperatures up to 225° F. The body is plated steel and has a 1/4” Male NPT. It has an 11/16” hex size and the total height is 1 3/16”. To remove the filter, simply unscrew the hex cap on top. A cost-effective replacement filter is available (part no. B751-25).

Suppliers

Company
Product
Description
Supplier Links
Vent Plug with Filter and Deflector, 1/4
Manitowoc, WI, United States
Vent Plug with Filter and Deflector, 1/4" Male NPT
A5170-2
Vent Plug with Filter and Deflector, 1/4" Male NPT A5170-2
Vent Plugs with Filters and Deflectors can be used to relieve pressure or vacuum on bearing housing, gear boxes, reservoirs, or any application where venting is necessary. These vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure. The vent plugs allow air to freely communicate through a 40 micron cellulose filter. A splash deflector prevents liquid from spilling into the vent hole and outside. The unit withstands temperatures up to 225° F. The body is plated steel and has a 1/4” Male NPT. It has an 11/16” hex size and the total height is 1 3/16”. To remove the filter, simply unscrew the hex cap on top. A cost-effective replacement filter is available (part no. B751-25).

Vent Plugs with Filters and Deflectors can be used to relieve pressure or vacuum on bearing housing, gear boxes, reservoirs, or any application where venting is necessary. These vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure.

The vent plugs allow air to freely communicate through a 40 micron cellulose filter. A splash deflector prevents liquid from spilling into the vent hole and outside. The unit withstands temperatures up to 225° F. The body is plated steel and has a 1/4” Male NPT. It has an 11/16” hex size and the total height is 1 3/16”.

To remove the filter, simply unscrew the hex cap on top. A cost-effective replacement filter is available (part no. B751-25).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Plugs, Stoppers, and Inserts
Product Number A5170-2
Product Name Vent Plug with Filter and Deflector, 1/4" Male NPT
Features Threaded; Vented
Unlock Full Specs
to access all available technical data

Similar Products

Three Layer Septa - 76019 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
General Purpose Plugs for Metric Threads - GPM1615RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3898 inch (9.9 mm)
Material Polypropylene (PP)
View Details