Oil-Rite Corp. Polycarbonate Bottle, 1 pt A4615-5

Description
Polycarbonate Bottles are transparent, stain-resistant and extremely durable. This container has a large screw-on polypropylene cap for easy filling and emptying. A Buna-N o-ring creates a leak tight seal between the reservoir and cap. Indentations in the bottle help ensure a secure grip for handling. Polycarbonate bottles can be used for storage purposes, lab experiments, shipping parts or liquids, oil dispensing, retaining chemical or medical samples, and many other applications. The sturdy clear bottle allows visual checking from any angle. The material is receptive to being identified with adhesive labels, silk screen, or markers. This 1 pint bottle is 3 5/8” in diameter and has a total height of 5 1/4”. It withstands a maximum pressure of 15 PSI and tolerates temperatures from -40° F to 225° F.
Description
Polycarbonate Bottles are transparent, stain-resistant and extremely durable. This container has a large screw-on polypropylene cap for easy filling and emptying. A Buna-N o-ring creates a leak tight seal between the reservoir and cap. Indentations in the bottle help ensure a secure grip for handling. Polycarbonate bottles can be used for storage purposes, lab experiments, shipping parts or liquids, oil dispensing, retaining chemical or medical samples, and many other applications. The sturdy clear bottle allows visual checking from any angle. The material is receptive to being identified with adhesive labels, silk screen, or markers. This 1 pint bottle is 3 5/8” in diameter and has a total height of 5 1/4”. It withstands a maximum pressure of 15 PSI and tolerates temperatures from -40° F to 225° F.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Bottle, 1 pt - A4615-5 - Oil-Rite Corp.
Manitowoc, WI, United States
Polycarbonate Bottle, 1 pt
A4615-5
Polycarbonate Bottle, 1 pt A4615-5
Polycarbonate Bottles are transparent, stain-resistant and extremely durable. This container has a large screw-on polypropylene cap for easy filling and emptying. A Buna-N o-ring creates a leak tight seal between the reservoir and cap. Indentations in the bottle help ensure a secure grip for handling. Polycarbonate bottles can be used for storage purposes, lab experiments, shipping parts or liquids, oil dispensing, retaining chemical or medical samples, and many other applications. The sturdy clear bottle allows visual checking from any angle. The material is receptive to being identified with adhesive labels, silk screen, or markers. This 1 pint bottle is 3 5/8” in diameter and has a total height of 5 1/4”. It withstands a maximum pressure of 15 PSI and tolerates temperatures from -40° F to 225° F.

Polycarbonate Bottles are transparent, stain-resistant and extremely durable. This container has a large screw-on polypropylene cap for easy filling and emptying. A Buna-N o-ring creates a leak tight seal between the reservoir and cap. Indentations in the bottle help ensure a secure grip for handling.

Polycarbonate bottles can be used for storage purposes, lab experiments, shipping parts or liquids, oil dispensing, retaining chemical or medical samples, and many other applications. The sturdy clear bottle allows visual checking from any angle. The material is receptive to being identified with adhesive labels, silk screen, or markers.

This 1 pint bottle is 3 5/8” in diameter and has a total height of 5 1/4”. It withstands a maximum pressure of 15 PSI and tolerates temperatures from -40° F to 225° F.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Containers
Product Number A4615-5
Product Name Polycarbonate Bottle, 1 pt
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details