Oil-Rite Corp. Polycarbonate Bottle, 1 oz A4615-1

Description
Polycarbonate Bottles are transparent, stain-resistant and extremely durable. This container has a large screw-on polypropylene cap for easy filling and emptying. A Buna-N o-ring creates a leak tight seal between the reservoir and cap. Indentations in the bottle help ensure a secure grip for handling. Polycarbonate bottles can be used for storage purposes, lab experiments, shipping parts or liquids, oil dispensing, retaining chemical or medical samples, and many other applications. The sturdy clear bottle allows visual checking from any angle. The material is receptive to being identified with adhesive labels, silk screen, or markers. This 1 ounce bottle is 2” in diameter and has a total height of 2 1/16”. It withstands a maximum pressure of 15 PSI and tolerates temperatures from -40° F to 225° F. The image provided displays a 1 pint bottle. This item is a 1 ounce bottle.
Description
Polycarbonate Bottles are transparent, stain-resistant and extremely durable. This container has a large screw-on polypropylene cap for easy filling and emptying. A Buna-N o-ring creates a leak tight seal between the reservoir and cap. Indentations in the bottle help ensure a secure grip for handling. Polycarbonate bottles can be used for storage purposes, lab experiments, shipping parts or liquids, oil dispensing, retaining chemical or medical samples, and many other applications. The sturdy clear bottle allows visual checking from any angle. The material is receptive to being identified with adhesive labels, silk screen, or markers. This 1 ounce bottle is 2” in diameter and has a total height of 2 1/16”. It withstands a maximum pressure of 15 PSI and tolerates temperatures from -40° F to 225° F. The image provided displays a 1 pint bottle. This item is a 1 ounce bottle.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Bottle, 1 oz - A4615-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Polycarbonate Bottle, 1 oz
A4615-1
Polycarbonate Bottle, 1 oz A4615-1
Polycarbonate Bottles are transparent, stain-resistant and extremely durable. This container has a large screw-on polypropylene cap for easy filling and emptying. A Buna-N o-ring creates a leak tight seal between the reservoir and cap. Indentations in the bottle help ensure a secure grip for handling. Polycarbonate bottles can be used for storage purposes, lab experiments, shipping parts or liquids, oil dispensing, retaining chemical or medical samples, and many other applications. The sturdy clear bottle allows visual checking from any angle. The material is receptive to being identified with adhesive labels, silk screen, or markers. This 1 ounce bottle is 2” in diameter and has a total height of 2 1/16”. It withstands a maximum pressure of 15 PSI and tolerates temperatures from -40° F to 225° F. The image provided displays a 1 pint bottle. This item is a 1 ounce bottle.

Polycarbonate Bottles are transparent, stain-resistant and extremely durable. This container has a large screw-on polypropylene cap for easy filling and emptying. A Buna-N o-ring creates a leak tight seal between the reservoir and cap. Indentations in the bottle help ensure a secure grip for handling.

Polycarbonate bottles can be used for storage purposes, lab experiments, shipping parts or liquids, oil dispensing, retaining chemical or medical samples, and many other applications. The sturdy clear bottle allows visual checking from any angle. The material is receptive to being identified with adhesive labels, silk screen, or markers.

This 1 ounce bottle is 2” in diameter and has a total height of 2 1/16”. It withstands a maximum pressure of 15 PSI and tolerates temperatures from -40° F to 225° F.

The image provided displays a 1 pint bottle. This item is a 1 ounce bottle.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Containers
Product Number A4615-1
Product Name Polycarbonate Bottle, 1 oz
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details