Oil-Rite Corp. Replacement Acrylic Sleeve for 9 oz Reservoir A2692-30

Description
This Replacement Acrylic Sleeve is for use with 9 ounce capacity acrylic gravity lubricators and reservoirs. Before purchasing replacement parts, consult the factory to verify suitability with the particular lubricator or reservoir model. This clear, durable 9 ounce acrylic sleeve has an outside diameter of 3”. The total height of the tube is 3”. It tolerates temperatures up to 160° F. It is recommended to replace enclosure gaskets when replacing the reservoir sleeve. The compatible Buna-N gasket is part number A2696-6. Two gaskets are required.
Description
This Replacement Acrylic Sleeve is for use with 9 ounce capacity acrylic gravity lubricators and reservoirs. Before purchasing replacement parts, consult the factory to verify suitability with the particular lubricator or reservoir model. This clear, durable 9 ounce acrylic sleeve has an outside diameter of 3”. The total height of the tube is 3”. It tolerates temperatures up to 160° F. It is recommended to replace enclosure gaskets when replacing the reservoir sleeve. The compatible Buna-N gasket is part number A2696-6. Two gaskets are required.

Suppliers

Company
Product
Description
Supplier Links
Replacement Acrylic Sleeve for 9 oz Reservoir - A2692-30 - Oil-Rite Corp.
Manitowoc, WI, United States
Replacement Acrylic Sleeve for 9 oz Reservoir
A2692-30
Replacement Acrylic Sleeve for 9 oz Reservoir A2692-30
This Replacement Acrylic Sleeve is for use with 9 ounce capacity acrylic gravity lubricators and reservoirs. Before purchasing replacement parts, consult the factory to verify suitability with the particular lubricator or reservoir model. This clear, durable 9 ounce acrylic sleeve has an outside diameter of 3”. The total height of the tube is 3”. It tolerates temperatures up to 160° F. It is recommended to replace enclosure gaskets when replacing the reservoir sleeve. The compatible Buna-N gasket is part number A2696-6. Two gaskets are required.

This Replacement Acrylic Sleeve is for use with 9 ounce capacity acrylic gravity lubricators and reservoirs. Before purchasing replacement parts, consult the factory to verify suitability with the particular lubricator or reservoir model.

This clear, durable 9 ounce acrylic sleeve has an outside diameter of 3”. The total height of the tube is 3”. It tolerates temperatures up to 160° F.

It is recommended to replace enclosure gaskets when replacing the reservoir sleeve. The compatible Buna-N gasket is part number A2696-6. Two gaskets are required.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Protective Sleeving
Product Number A2692-30
Product Name Replacement Acrylic Sleeve for 9 oz Reservoir
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.67 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0174 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6700 inch (17.02 mm)
View Details
Heat Shrink Tubing - 137413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4724 inch (12 mm)
View Details