Oil-Rite Corp. Replacement Pyrex Sleeve for 9 oz Reservoir A2691-8

Description
This Replacement Pyrex Sleeve is for use with 9 ounce capacity Pyrex gravity lubricators and reservoirs (for questions regarding compatibility, please consult factory). This 9 ounce clear Pyrex (glass) sleeve has an outside diameter of 3”. The total height of the tube is 3”. It tolerates temperatures up to 225° F. It is recommended to replace enclosure gaskets when replacing the reservoir sleeve. The compatible Buna-N gasket is part number A2696-6. Two gaskets are required.
Description
This Replacement Pyrex Sleeve is for use with 9 ounce capacity Pyrex gravity lubricators and reservoirs (for questions regarding compatibility, please consult factory). This 9 ounce clear Pyrex (glass) sleeve has an outside diameter of 3”. The total height of the tube is 3”. It tolerates temperatures up to 225° F. It is recommended to replace enclosure gaskets when replacing the reservoir sleeve. The compatible Buna-N gasket is part number A2696-6. Two gaskets are required.

Suppliers

Company
Product
Description
Supplier Links
Replacement Pyrex Sleeve for 9 oz Reservoir - A2691-8 - Oil-Rite Corp.
Manitowoc, WI, United States
Replacement Pyrex Sleeve for 9 oz Reservoir
A2691-8
Replacement Pyrex Sleeve for 9 oz Reservoir A2691-8
This Replacement Pyrex Sleeve is for use with 9 ounce capacity Pyrex gravity lubricators and reservoirs (for questions regarding compatibility, please consult factory). This 9 ounce clear Pyrex (glass) sleeve has an outside diameter of 3”. The total height of the tube is 3”. It tolerates temperatures up to 225° F. It is recommended to replace enclosure gaskets when replacing the reservoir sleeve. The compatible Buna-N gasket is part number A2696-6. Two gaskets are required.

This Replacement Pyrex Sleeve is for use with 9 ounce capacity Pyrex gravity lubricators and reservoirs (for questions regarding compatibility, please consult factory).

This 9 ounce clear Pyrex (glass) sleeve has an outside diameter of 3”. The total height of the tube is 3”. It tolerates temperatures up to 225° F.

It is recommended to replace enclosure gaskets when replacing the reservoir sleeve. The compatible Buna-N gasket is part number A2696-6. Two gaskets are required.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Protective Sleeving
Product Number A2691-8
Product Name Replacement Pyrex Sleeve for 9 oz Reservoir
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 2.36 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0604 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.36 inch (59.94 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details