Oil-Rite Corp. Replacement Pyrex Sleeve for 5 oz Reservoir A2691-7

Description
This Replacement Pyrex Sleeve is for use with 5 ounce capacity Pyrex gravity lubricators and reservoirs. Before purchasing replacement parts, consult the factory to verify suitability with the particular lubricator or reservoir model. This 5 ounce clear Pyrex (glass) sleeve has an outside diameter of 2 1/2”. The total height of the tube is 2 3/8”. It tolerates temperatures up to 225° F. It is recommended to replace enclosure gaskets when replacing the reservoir sleeve. The compatible Buna-N gasket is part number A2696-5. Two gaskets are required.
Description
This Replacement Pyrex Sleeve is for use with 5 ounce capacity Pyrex gravity lubricators and reservoirs. Before purchasing replacement parts, consult the factory to verify suitability with the particular lubricator or reservoir model. This 5 ounce clear Pyrex (glass) sleeve has an outside diameter of 2 1/2”. The total height of the tube is 2 3/8”. It tolerates temperatures up to 225° F. It is recommended to replace enclosure gaskets when replacing the reservoir sleeve. The compatible Buna-N gasket is part number A2696-5. Two gaskets are required.

Suppliers

Company
Product
Description
Supplier Links
Replacement Pyrex Sleeve for 5 oz Reservoir - A2691-7 - Oil-Rite Corp.
Manitowoc, WI, United States
Replacement Pyrex Sleeve for 5 oz Reservoir
A2691-7
Replacement Pyrex Sleeve for 5 oz Reservoir A2691-7
This Replacement Pyrex Sleeve is for use with 5 ounce capacity Pyrex gravity lubricators and reservoirs. Before purchasing replacement parts, consult the factory to verify suitability with the particular lubricator or reservoir model. This 5 ounce clear Pyrex (glass) sleeve has an outside diameter of 2 1/2”. The total height of the tube is 2 3/8”. It tolerates temperatures up to 225° F. It is recommended to replace enclosure gaskets when replacing the reservoir sleeve. The compatible Buna-N gasket is part number A2696-5. Two gaskets are required.

This Replacement Pyrex Sleeve is for use with 5 ounce capacity Pyrex gravity lubricators and reservoirs. Before purchasing replacement parts, consult the factory to verify suitability with the particular lubricator or reservoir model.

This 5 ounce clear Pyrex (glass) sleeve has an outside diameter of 2 1/2”. The total height of the tube is 2 3/8”. It tolerates temperatures up to 225° F.

It is recommended to replace enclosure gaskets when replacing the reservoir sleeve. The compatible Buna-N gasket is part number A2696-5. Two gaskets are required.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Protective Sleeving
Product Number A2691-7
Product Name Replacement Pyrex Sleeve for 5 oz Reservoir
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 3.03 in. Fits Hose Grey Banding Coil|Master File - BCRT3 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 3 inch (76.2 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details