OHP, Inc. Greenhouse and Nursery Insecticide Marathon 1% G

Description
Marathon 1% G is a highly-active insecticide that demonstrates systemic activity in plants when applied to the soil surface or incorporated into the media. It offers up to 12 weeks of residual control on ornamentals plants for resale grown in the greenhouse or nursery. Labeled for use on: Ornamentals, non-bearing fruit and nut trees, and vegetable transplants in greenhouses, nurseries and interior plantscapes. Insects controlled: Aphids, whiteflies, thrips, mealybugs, soft scale. Packaging: 5 lbs. container, 4 per case and 50 lbs. drum. Notes: Watering, timing, and rotation are keys to making a successful application.
Datasheet
Description
Marathon 1% G is a highly-active insecticide that demonstrates systemic activity in plants when applied to the soil surface or incorporated into the media. It offers up to 12 weeks of residual control on ornamentals plants for resale grown in the greenhouse or nursery. Labeled for use on: Ornamentals, non-bearing fruit and nut trees, and vegetable transplants in greenhouses, nurseries and interior plantscapes. Insects controlled: Aphids, whiteflies, thrips, mealybugs, soft scale. Packaging: 5 lbs. container, 4 per case and 50 lbs. drum. Notes: Watering, timing, and rotation are keys to making a successful application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Greenhouse and Nursery Insecticide - Marathon 1% G - OHP, Inc.
Bluffton, SC, USA
Greenhouse and Nursery Insecticide
Marathon 1% G
Greenhouse and Nursery Insecticide Marathon 1% G
Marathon 1% G is a highly-active insecticide that demonstrates systemic activity in plants when applied to the soil surface or incorporated into the media. It offers up to 12 weeks of residual control on ornamentals plants for resale grown in the greenhouse or nursery. Labeled for use on: Ornamentals, non-bearing fruit and nut trees, and vegetable transplants in greenhouses, nurseries and interior plantscapes. Insects controlled: Aphids, whiteflies, thrips, mealybugs, soft scale. Packaging: 5 lbs. container, 4 per case and 50 lbs. drum. Notes: Watering, timing, and rotation are keys to making a successful application.

Marathon 1% G is a highly-active insecticide that demonstrates systemic activity in plants when applied to the soil surface or incorporated into the media. It offers up to 12 weeks of residual control on ornamentals plants for resale grown in the greenhouse or nursery.

Labeled for use on:

Ornamentals, non-bearing fruit and nut trees, and vegetable transplants in greenhouses, nurseries and interior plantscapes.

Insects controlled:

Aphids, whiteflies, thrips, mealybugs, soft scale.

Packaging:

5 lbs. container, 4 per case and 50 lbs. drum.

Notes:

Watering, timing, and rotation are keys to making a successful application.

Supplier's Site Datasheet

Technical Specifications

  OHP, Inc.
Product Category Chemical Additives and Agents
Product Number Marathon 1% G
Product Name Greenhouse and Nursery Insecticide
Function Biocides / Cidal Agents; Insecticide Pesticide
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - Adhesion Promoter 42 - 304207 - Hernon Manufacturing, Inc.
Specs
Function Tackifer / Adhesion Promoter
View Details
LUMIFLON™ Fluoropolymer Resins - LF-910LM - AGC Chemicals Americas, Inc.
Specs
Applications Coatings or Paint; Industrial Maintenance, Transportation, Architectural, Alternative Energy
Form & Features Liquids
View Details
Light-Curable Materials, Activators, 501-E-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details
Escorene™ Ultra EVA - Escorene™ Ultra UL 00328 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Applications Adhesives or Sealants
View Details