Ohmite Manufacturing Co. Fixed Inductors Z50E

Description
7µH Inductor 1A 980mOhm Axial
Request a Quote Datasheet
Description
7µH Inductor 1A 980mOhm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - Z50E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
Z50E-ND
Fixed Inductors Z50E-ND
7µH Inductor 1A 980mOhm Axial

7µH Inductor 1A 980mOhm Axial

Buy Now Datasheet
CHOKE,RF PLATE,7UH, +/-10%, 1A, 0.98 OHM DCR - 70024738 - Allied Electronics, Inc.
Fort Worth, TX, USA
CHOKE,RF PLATE,7UH, +/-10%, 1A, 0.98 OHM DCR
70024738
CHOKE,RF PLATE,7UH, +/-10%, 1A, 0.98 OHM DCR 70024738
CHOKE,RF PLATE,7UH, +/-10%, 1A, 0.98 OHM DCR

CHOKE,RF PLATE,7UH, +/-10%, 1A, 0.98 OHM DCR

Supplier's Site
Choke, 7Uh, 1A, 10%, 79Mhz; Product Range Ohmite - 64K7833 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 7Uh, 1A, 10%, 79Mhz; Product Range Ohmite
64K7833
Choke, 7Uh, 1A, 10%, 79Mhz; Product Range Ohmite 64K7833
CHOKE, 7UH, 1A, 10%, 79MHZ; Product Range:Z Series; Inductance:7µH; DC Current Rating:1A; DC Resistance Max:0.96ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:79MHz; Case Dimensions:7.14mm x 25.4mm RoHS Compliant: Yes

CHOKE, 7UH, 1A, 10%, 79MHZ; Product Range:Z Series; Inductance:7µH; DC Current Rating:1A; DC Resistance Max:0.96ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:79MHz; Case Dimensions:7.14mm x 25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number Z50E-ND 70024738 64K7833
Product Name Fixed Inductors CHOKE,RF PLATE,7UH, +/-10%, 1A, 0.98 OHM DCR Choke, 7Uh, 1A, 10%, 79Mhz; Product Range Ohmite
Mounting Option Through Hole
Configuration Fixed
DCR 0.9800 ohms 0.9600 ohms
Lead Style Axial
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3122-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers