Ohmite Manufacturing Co. Fixed Inductors Z14E

Description
44µH Inductor 680mA 2.6Ohm
Request a Quote Datasheet
Description
44µH Inductor 680mA 2.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - Z14E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
Z14E-ND
Fixed Inductors Z14E-ND
44µH Inductor 680mA 2.6Ohm

44µH Inductor 680mA 2.6Ohm

Buy Now Datasheet
Choke, 44Uh, 680Ma, 10%, 23Mhz; Product Range Ohmite - 64K7824 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 44Uh, 680Ma, 10%, 23Mhz; Product Range Ohmite
64K7824
Choke, 44Uh, 680Ma, 10%, 23Mhz; Product Range Ohmite 64K7824
CHOKE, 44UH, 680MA, 10%, 23MHZ; Product Range:Z Series; Inductance:44µH; DC Current Rating:680mA; DC Resistance Max:2.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:23MHz; Case Dimensions:11.11mm x 50.6mm RoHS Compliant: Yes

CHOKE, 44UH, 680MA, 10%, 23MHZ; Product Range:Z Series; Inductance:44µH; DC Current Rating:680mA; DC Resistance Max:2.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:23MHz; Case Dimensions:11.11mm x 50.6mm RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
CHOKE,RF PLATE,44UH, +/-10%, 0.68A, 2.60 OHM DCR
70024737
CHOKE,RF PLATE,44UH, +/-10%, 0.68A, 2.60 OHM DCR 70024737
CHOKE,RF PLATE,44UH, +/-10%, 0.68A, 2.60 OHM DCR

CHOKE,RF PLATE,44UH, +/-10%, 0.68A, 2.60 OHM DCR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number Z14E-ND 64K7824 70024737
Product Name Fixed Inductors Choke, 44Uh, 680Ma, 10%, 23Mhz; Product Range Ohmite CHOKE,RF PLATE,44UH, +/-10%, 0.68A, 2.60 OHM DCR
Configuration Fixed
DCR 2.6 ohms 2.6 ohms
Packing Method Bulk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2184JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details