Ohmite Manufacturing Co. Fixed Inductors Z144E

Description
FIXED IND 1.8UH 1.1A 330 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 1.8UH 1.1A 330 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - Z144E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
Z144E-ND
Fixed Inductors Z144E-ND
FIXED IND 1.8UH 1.1A 330 MOHM TH

FIXED IND 1.8UH 1.1A 330 MOHM TH

Buy Now Datasheet
Choke, 1.8Uh, 1.1A, 10%, 168Mhz; Product Range Ohmite - 64K7825 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1.8Uh, 1.1A, 10%, 168Mhz; Product Range Ohmite
64K7825
Choke, 1.8Uh, 1.1A, 10%, 168Mhz; Product Range Ohmite 64K7825
CHOKE, 1.8UH, 1.1A, 10%, 168MHZ; Product Range:Z Series; Inductance:1.8µH; DC Current Rating:1.1A; DC Resistance Max:0.33ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:168MHz; Case Dimensions:4.76mm x 19.05mm RoHS Compliant: Yes

CHOKE, 1.8UH, 1.1A, 10%, 168MHZ; Product Range:Z Series; Inductance:1.8µH; DC Current Rating:1.1A; DC Resistance Max:0.33ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:168MHz; Case Dimensions:4.76mm x 19.05mm RoHS Compliant: Yes

Supplier's Site
Inductor,RF;1.8muH;High Current;Axial;+/-10%;1.1A;0.750In.L x 0.188In.Dia. - 70023672 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor,RF;1.8muH;High Current;Axial;+/-10%;1.1A;0.750In.L x 0.188In.Dia.
70023672
Inductor,RF;1.8muH;High Current;Axial;+/-10%;1.1A;0.750In.L x 0.188In.Dia. 70023672
Inductor,RF;1.8muH;H igh Current;Axial;+/-10% ;1.1A;0.750In.L x 0.188In.Dia.

Inductor,RF;1.8muH;High Current;Axial;+/-10%;1.1A;0.750In.L x 0.188In.Dia.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number Z144E-ND 64K7825 70023672
Product Name Fixed Inductors Choke, 1.8Uh, 1.1A, 10%, 168Mhz; Product Range Ohmite Inductor,RF;1.8muH;High Current;Axial;+/-10%;1.1A;0.750In.L x 0.188In.Dia.
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details