Ohmite Manufacturing Co. Heatsinks VX Series

Description
If you are using popular SOT-227 devices or the Ohmite TGHE series, look no further than the VX series extruded heatsinks to complete your design. Each heatsink is drilled and tapped to the standard pattern for these popular device types. Remove the guess work involved for heatsink selection by choosing the VX series for your SOT-227 and Ohmite TGHE products. VX Series Heatsink Features Anodized finish standard, degreased avaiable for order 55mm version pre-drilled hole pattern accommodates SOT-227 devices 35mm version made specifically for the Ohmite TGHE series Use Ohmtie TGH-TP1 Thermal Interface Material to complete your thermal assembly for SOT-227 devices Thermal conductivity of 209 W/m-K
Datasheet
Description
If you are using popular SOT-227 devices or the Ohmite TGHE series, look no further than the VX series extruded heatsinks to complete your design. Each heatsink is drilled and tapped to the standard pattern for these popular device types. Remove the guess work involved for heatsink selection by choosing the VX series for your SOT-227 and Ohmite TGHE products. VX Series Heatsink Features Anodized finish standard, degreased avaiable for order 55mm version pre-drilled hole pattern accommodates SOT-227 devices 35mm version made specifically for the Ohmite TGHE series Use Ohmtie TGH-TP1 Thermal Interface Material to complete your thermal assembly for SOT-227 devices Thermal conductivity of 209 W/m-K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsinks - VX Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Heatsinks
VX Series
Heatsinks VX Series
If you are using popular SOT-227 devices or the Ohmite TGHE series, look no further than the VX series extruded heatsinks to complete your design. Each heatsink is drilled and tapped to the standard pattern for these popular device types. Remove the guess work involved for heatsink selection by choosing the VX series for your SOT-227 and Ohmite TGHE products. VX Series Heatsink Features Anodized finish standard, degreased avaiable for order 55mm version pre-drilled hole pattern accommodates SOT-227 devices 35mm version made specifically for the Ohmite TGHE series Use Ohmtie TGH-TP1 Thermal Interface Material to complete your thermal assembly for SOT-227 devices Thermal conductivity of 209 W/m-K

If you are using popular SOT-227 devices or the Ohmite TGHE series, look no further than the VX series extruded heatsinks to complete your design. Each heatsink is drilled and tapped to the standard pattern for these popular device types. Remove the guess work involved for heatsink selection by choosing the VX series for your SOT-227 and Ohmite TGHE products.

VX Series Heatsink Features

  • Anodized finish standard, degreased avaiable for order
  • 55mm version pre-drilled hole pattern accommodates SOT-227 devices
  • 35mm version made specifically for the Ohmite TGHE series
  • Use Ohmtie TGH-TP1 Thermal Interface Material to complete your thermal assembly for SOT-227 devices
  • Thermal conductivity of 209 W/m-K
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Heat Sinks
Product Number VX Series
Product Name Heatsinks
Device Passive Heat Sink
L 35 to 55 mm (1.38 to 2.17 inch)
W 48.7 mm (1.92 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 9033096 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 200 mm (7.87 inch)
H 15 mm (0.5906 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details