Ohmite Manufacturing Co. Thermal Interface Materials for Heatsinkable Devices TGH-TP1

Description
Ohmite thermal interface materials (TIMs) are designed for use in applications requiring reliable performance, low contact resistance, long life, low maintenance and high thermal conductivity. The flexible graphite materials are die-cut to ensure exact fit and reduce module-to-module variation during assembly. The compressibility of the material improves surface contact, reducing thermal impedance. The material compression can compensate for flatness variations of up to 125μm. The high in-plane thermal conductivity of this material reduces hot spots. Ohmite’s high performance TIMs are designed for long life applications with extreme heat cycles and are made of flexible graphite specifically engineered for demanding power electronics applications. Features Consistent, reliable thermal performance enabling zero maintenance applications Will not low or pump out under any thermal extremes, thermal cycles, power again and power cycling or part orientation No degradation in performance from initial install and over the life of the application, reducing PM and improving MTTF Assembly-ready foil form factor eliminates dispensing and cleaning processes Easy installation removes the need for Burn-in or re-torque, enabling a single step install Minimal outgassing prevents fouling of optics in lighting applications
Datasheet
Description
Ohmite thermal interface materials (TIMs) are designed for use in applications requiring reliable performance, low contact resistance, long life, low maintenance and high thermal conductivity. The flexible graphite materials are die-cut to ensure exact fit and reduce module-to-module variation during assembly. The compressibility of the material improves surface contact, reducing thermal impedance. The material compression can compensate for flatness variations of up to 125μm. The high in-plane thermal conductivity of this material reduces hot spots. Ohmite’s high performance TIMs are designed for long life applications with extreme heat cycles and are made of flexible graphite specifically engineered for demanding power electronics applications. Features Consistent, reliable thermal performance enabling zero maintenance applications Will not low or pump out under any thermal extremes, thermal cycles, power again and power cycling or part orientation No degradation in performance from initial install and over the life of the application, reducing PM and improving MTTF Assembly-ready foil form factor eliminates dispensing and cleaning processes Easy installation removes the need for Burn-in or re-torque, enabling a single step install Minimal outgassing prevents fouling of optics in lighting applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Interface Materials for Heatsinkable Devices - TGH-TP1 - Ohmite Manufacturing Co.
Warrenville, IL, United States
Thermal Interface Materials for Heatsinkable Devices
TGH-TP1
Thermal Interface Materials for Heatsinkable Devices TGH-TP1
Ohmite thermal interface materials (TIMs) are designed for use in applications requiring reliable performance, low contact resistance, long life, low maintenance and high thermal conductivity. The flexible graphite materials are die-cut to ensure exact fit and reduce module-to-module variation during assembly. The compressibility of the material improves surface contact, reducing thermal impedance. The material compression can compensate for flatness variations of up to 125μm. The high in-plane thermal conductivity of this material reduces hot spots. Ohmite’s high performance TIMs are designed for long life applications with extreme heat cycles and are made of flexible graphite specifically engineered for demanding power electronics applications. Features Consistent, reliable thermal performance enabling zero maintenance applications Will not low or pump out under any thermal extremes, thermal cycles, power again and power cycling or part orientation No degradation in performance from initial install and over the life of the application, reducing PM and improving MTTF Assembly-ready foil form factor eliminates dispensing and cleaning processes Easy installation removes the need for Burn-in or re-torque, enabling a single step install Minimal outgassing prevents fouling of optics in lighting applications

Ohmite thermal interface materials (TIMs) are designed for use in applications requiring reliable performance, low contact resistance, long life, low maintenance and high thermal conductivity. The flexible graphite materials are die-cut to ensure exact fit and reduce module-to-module variation during assembly. The compressibility of the material improves surface contact, reducing thermal impedance. The material compression can compensate for flatness variations of up to 125μm. The high in-plane thermal conductivity of this material reduces hot spots.

Ohmite’s high performance TIMs are designed for long life applications with extreme heat cycles and are made of flexible graphite specifically engineered for demanding power electronics applications.

Features

  • Consistent, reliable thermal performance enabling zero maintenance applications
  • Will not low or pump out under any thermal extremes, thermal cycles, power again and power cycling or part orientation
  • No degradation in performance from initial install and over the life of the application, reducing PM and improving MTTF
  • Assembly-ready foil form factor eliminates dispensing and cleaning processes
  • Easy installation removes the need for Burn-in or re-torque, enabling a single step install
  • Minimal outgassing prevents fouling of optics in lighting applications
Supplier's Site Datasheet
Thermal Interface Material, Graphite; Thermal Conductivity Ohmite - 80AH8796 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Interface Material, Graphite; Thermal Conductivity Ohmite
80AH8796
Thermal Interface Material, Graphite; Thermal Conductivity Ohmite 80AH8796
THERMAL INTERFACE MATERIAL, GRAPHITE; Thermal Conductivity:800W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:-; Product Range:TGHxxx Series

THERMAL INTERFACE MATERIAL, GRAPHITE; Thermal Conductivity:800W/m.K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:-; Product Range:TGHxxx Series

Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co. Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number TGH-TP1 80AH8796
Product Name Thermal Interface Materials for Heatsinkable Devices Thermal Interface Material, Graphite; Thermal Conductivity Ohmite
Industry Electronics; Electric Power; OEM or Industrial
Unlock Full Specs
to access all available technical data