Ohmite Manufacturing Co. Attenuators TFA32C04DBER

Description
RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 273-TFA32C04DBERDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - 273-TFA32C04DBERTR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - 273-TFA32C04DBERCT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - TFA32C04DBER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
TFA32C04DBER
Attenuators TFA32C04DBER
RF Attenuators 4dB 0 Hz ~ 20 GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 4dB 0 Hz ~ 20 GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 273-TFA32C04DBERDKR-ND TFA32C04DBER
Product Name Attenuators Attenuators
Attenuation 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K15 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Passive GaAs MMIC Attenuator Family - ATN13-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
GaAs IC 1-Bit Digital Attenuator - SKY12406-360LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0500 to 0.6000 GHz
Attenuation 12 dB
View Details
5 suppliers
4 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-4+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 2.9 to 4.9 dB
View Details