Ohmite Manufacturing Co. Rotary Switches T507SE

Description
Rotary Switch 7 Position SP7T 3A (AC/DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 7 Position SP7T 3A (AC/DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - T507SE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
T507SE-ND
Rotary Switches T507SE-ND
Rotary Switch 7 Position SP7T 3A (AC/DC) 120VAC Panel Mount

Rotary Switch 7 Position SP7T 3A (AC/DC) 120VAC Panel Mount

Buy Now Datasheet
Rotary Switch, 7 Pos, 3A, 120Vac; No. Of Switch Positions Ohmite - 64K7757 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 7 Pos, 3A, 120Vac; No. Of Switch Positions Ohmite
64K7757
Rotary Switch, 7 Pos, 3A, 120Vac; No. Of Switch Positions Ohmite 64K7757
ROTARY SWITCH, 7 POS, 3A, 120VAC; No. of Switch Positions:7 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:3A; Contact Voltage AC Max:120V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 7 POS, 3A, 120VAC; No. of Switch Positions:7 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:3A; Contact Voltage AC Max:120V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number T507SE-ND 64K7757
Product Name Rotary Switches Rotary Switch, 7 Pos, 3A, 120Vac; No. Of Switch Positions Ohmite
Actuator Type Flush Actuator
Current Rating 3.0 amps 3.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3812-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2719139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 1
Features DustProof; Weather resistant or waterproof
View Details