Manufacturer: Ohmite
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158736-OB5135
Termination: Axial
Tolerance: 5 %
Resistance: 51 kΩ
Categories: Custom Parts
Case / Package: Molded
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1158736-OB5135 |
| Product Name | Custom Parts - Custom Parts (N - R) - OB5135 |