Manufacturer: Ohmite
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979713-OB3625
Termination: Axial
Mounting: SMD (SMT)
Tolerance: 5 %
Resistance: 3.6 kΩ
Categories: OEM Parts(O-R)
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979713-OB3625 |
| Product Name | OEM Parts - OEM Parts (O - R) - OB3625 |