Manufacturer: AMIS
Category: Connectors, Interconnects>Coaxia
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Features: ARM® Cortex®-M23 series Microcontroller IC 32-Bit 32MHz 32KB (32K x 8) FLASH 32-UQFN (4x4)
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters |