Ohmite Manufacturing Co. Power Tap Rotary Switches Model 711

Description
It can be difficult controlling high current levels. Ohmite makes it easy with Power Tap Switch line of rotary switches. Ohmite power Tap Switches are constructed to provide dependable, convenient operation. All Ohmite tap switches, from 15 to 100 amps, have ceramic arc-proof bodies and metal alloy contacts. Their all-soldered and all-riveted construction assures mechanical and operational integrity. Even the smallest Ohmite Tap Switch, rated at 7 amps, has a reinforced non-metal body and solid metal alloy contacts. These units feature high current handling capability in a small package. Panel Mount High-current, non-shorting Up to 100 amps current rating Up to 12 taps per switch Ceramic and metal construction provides resistance to arcing, burning and charring UL listed for most models Selection guide
Datasheet
Description
It can be difficult controlling high current levels. Ohmite makes it easy with Power Tap Switch line of rotary switches. Ohmite power Tap Switches are constructed to provide dependable, convenient operation. All Ohmite tap switches, from 15 to 100 amps, have ceramic arc-proof bodies and metal alloy contacts. Their all-soldered and all-riveted construction assures mechanical and operational integrity. Even the smallest Ohmite Tap Switch, rated at 7 amps, has a reinforced non-metal body and solid metal alloy contacts. These units feature high current handling capability in a small package. Panel Mount High-current, non-shorting Up to 100 amps current rating Up to 12 taps per switch Ceramic and metal construction provides resistance to arcing, burning and charring UL listed for most models Selection guide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Tap Rotary Switches - Model 711 - Ohmite Manufacturing Co.
Warrenville, IL, United States
Power Tap Rotary Switches
Model 711
Power Tap Rotary Switches Model 711
It can be difficult controlling high current levels. Ohmite makes it easy with Power Tap Switch line of rotary switches. Ohmite power Tap Switches are constructed to provide dependable, convenient operation. All Ohmite tap switches, from 15 to 100 amps, have ceramic arc-proof bodies and metal alloy contacts. Their all-soldered and all-riveted construction assures mechanical and operational integrity. Even the smallest Ohmite Tap Switch, rated at 7 amps, has a reinforced non-metal body and solid metal alloy contacts. These units feature high current handling capability in a small package. Panel Mount High-current, non-shorting Up to 100 amps current rating Up to 12 taps per switch Ceramic and metal construction provides resistance to arcing, burning and charring UL listed for most models Selection guide

It can be difficult controlling high current levels. Ohmite makes it easy with Power Tap Switch line of rotary switches. Ohmite power Tap Switches are constructed to provide dependable, convenient operation. All Ohmite tap switches, from 15 to 100 amps, have ceramic arc-proof bodies and metal alloy contacts. Their all-soldered and all-riveted construction assures mechanical and operational integrity. Even the smallest Ohmite Tap Switch, rated at 7 amps, has a reinforced non-metal body and solid metal alloy contacts. These units feature high current handling capability in a small package.

Panel Mount High-current, non-shorting

  • Up to 100 amps current rating
  • Up to 12 taps per switch
  • Ceramic and metal construction provides resistance to arcing, burning and charring
  • UL listed for most models
  • Selection guide
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Rotary Switches
Product Number Model 711
Product Name Power Tap Rotary Switches
Current Rating 7.0 amps
AC Voltage Rating 125 volts
DC Voltage Rating 20 volts
Operating Torque 192 In-oz (136 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
22mm Key Selector Switch Operators - 2AK2-10 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details