Ohmite Manufacturing Co. Power Tap Rotary Switches Model 412

Description
It can be difficult controlling high current levels. Ohmite makes it easy with Power Tap Switch line of rotary switches. Ohmite power Tap Switches are constructed to provide dependable, convenient operation. All Ohmite tap switches, from 15 to 100 amps, have ceramic arc-proof bodies and metal alloy contacts. Their all-soldered and all-riveted construction assures mechanical and operational integrity. Even the smallest Ohmite Tap Switch, rated at 7 amps, has a reinforced non-metal body and solid metal alloy contacts. These units feature high current handling capability in a small package. Panel Mount High-current, non-shorting Up to 100 amps current rating Up to 12 taps per switch Ceramic and metal construction provides resistance to arcing, burning and charring UL listed for most models Selection guide
Datasheet
Description
It can be difficult controlling high current levels. Ohmite makes it easy with Power Tap Switch line of rotary switches. Ohmite power Tap Switches are constructed to provide dependable, convenient operation. All Ohmite tap switches, from 15 to 100 amps, have ceramic arc-proof bodies and metal alloy contacts. Their all-soldered and all-riveted construction assures mechanical and operational integrity. Even the smallest Ohmite Tap Switch, rated at 7 amps, has a reinforced non-metal body and solid metal alloy contacts. These units feature high current handling capability in a small package. Panel Mount High-current, non-shorting Up to 100 amps current rating Up to 12 taps per switch Ceramic and metal construction provides resistance to arcing, burning and charring UL listed for most models Selection guide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Tap Rotary Switches - Model 412 - Ohmite Manufacturing Co.
Warrenville, IL, United States
Power Tap Rotary Switches
Model 412
Power Tap Rotary Switches Model 412
It can be difficult controlling high current levels. Ohmite makes it easy with Power Tap Switch line of rotary switches. Ohmite power Tap Switches are constructed to provide dependable, convenient operation. All Ohmite tap switches, from 15 to 100 amps, have ceramic arc-proof bodies and metal alloy contacts. Their all-soldered and all-riveted construction assures mechanical and operational integrity. Even the smallest Ohmite Tap Switch, rated at 7 amps, has a reinforced non-metal body and solid metal alloy contacts. These units feature high current handling capability in a small package. Panel Mount High-current, non-shorting Up to 100 amps current rating Up to 12 taps per switch Ceramic and metal construction provides resistance to arcing, burning and charring UL listed for most models Selection guide

It can be difficult controlling high current levels. Ohmite makes it easy with Power Tap Switch line of rotary switches. Ohmite power Tap Switches are constructed to provide dependable, convenient operation. All Ohmite tap switches, from 15 to 100 amps, have ceramic arc-proof bodies and metal alloy contacts. Their all-soldered and all-riveted construction assures mechanical and operational integrity. Even the smallest Ohmite Tap Switch, rated at 7 amps, has a reinforced non-metal body and solid metal alloy contacts. These units feature high current handling capability in a small package.

Panel Mount High-current, non-shorting

  • Up to 100 amps current rating
  • Up to 12 taps per switch
  • Ceramic and metal construction provides resistance to arcing, burning and charring
  • UL listed for most models
  • Selection guide
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Rotary Switches
Product Number Model 412
Product Name Power Tap Rotary Switches
Current Rating 50.0 amps
AC Voltage Rating 300 volts
DC Voltage Rating 20 volts
Angle of Throw 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2052376 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details