Ohmite Manufacturing Co. Heat Sink, 8°C/w, Aluminium, To-247/to-264; Thermal Resistance Ohmite MA-101-27E

Description
HEAT SINK, 8°C/W, ALUMINIUM, TO-247/TO-264; Thermal Resistance:8°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:34.1mm; External Height - Metric:38.61mm; External Length - Metric:27mm; External Diameter - Metric:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK, 8°C/W, ALUMINIUM, TO-247/TO-264; Thermal Resistance:8°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:34.1mm; External Height - Metric:38.61mm; External Length - Metric:27mm; External Diameter - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, 8°C/w, Aluminium, To-247/to-264; Thermal Resistance Ohmite - 84T1912 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, 8°C/w, Aluminium, To-247/to-264; Thermal Resistance Ohmite
84T1912
Heat Sink, 8°C/w, Aluminium, To-247/to-264; Thermal Resistance Ohmite 84T1912
HEAT SINK, 8°C/W, ALUMINIUM, TO-247/TO-264; Thermal Resistance:8°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:34.1mm; External Height - Metric:38.61mm; External Length - Metric:27mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, 8°C/W, ALUMINIUM, TO-247/TO-264; Thermal Resistance:8°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:34.1mm; External Height - Metric:38.61mm; External Length - Metric:27mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 84T1912
Product Name Heat Sink, 8°C/w, Aluminium, To-247/to-264; Thermal Resistance Ohmite
L 27 mm (1.06 inch)
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 271858 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 75 mm (2.95 inch)
W 120 mm (4.72 inch)
H 37 mm (1.46 inch)
View Details
Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details