Manufacturer: Ohmite
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063500-HS507R5F
Length: 49.0982 mm
Housing Material: Aluminium
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Wirewound
Height: 14.8082 mm
Resistance: 7.5 Ω
Power Rating: 50 W
Width: 14.1986 mm
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HS257R5F; PAC100007508FA1000; HS157R5F; HS10 7R5 F; WSC25158R250FEK; WSC25158R250FEBHS50 7R5 F;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 1.25 kV
Max Power Dissipation: 50 W
Lead/Base Style: Solder
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063500-HS507R5F |
| Product Name | OEM Parts - OEM Parts (F - I) - HS507R5F |