Ohmite Manufacturing Co. OEM Parts - OEM Parts (F - I) - HS503KF HS503KF

Description
Manufacturer: Ohmite Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063499-HS503KF Length: 49.0982 mm Housing Material: Aluminium Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Composition: Wirewound Height: 14.8082 mm Resistance: 3 kΩ Width: 14.1986 mm Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): 41F3K0E; RS02B3K000FE12; 43F3K0E; 825F3K0; RS01A3K000FB12; RS02B3K000FB12HS50 3K F; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Power Dissipation: 50 W Lead/Base Style: Solder
Request a Quote
Description
Manufacturer: Ohmite Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063499-HS503KF Length: 49.0982 mm Housing Material: Aluminium Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Composition: Wirewound Height: 14.8082 mm Resistance: 3 kΩ Width: 14.1986 mm Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): 41F3K0E; RS02B3K000FE12; 43F3K0E; 825F3K0; RS01A3K000FB12; RS02B3K000FB12HS50 3K F; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Power Dissipation: 50 W Lead/Base Style: Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HS503KF - 1063499-HS503KF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HS503KF
1063499-HS503KF
OEM Parts - OEM Parts (F - I) - HS503KF 1063499-HS503KF
Manufacturer: Ohmite Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063499-HS503KF Length: 49.0982 mm Housing Material: Aluminium Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Composition: Wirewound Height: 14.8082 mm Resistance: 3 kΩ Width: 14.1986 mm Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): 41F3K0E; RS02B3K000FE12; 43F3K0E; 825F3K0; RS01A3K000FB12; RS02B3K000FB12HS50 3K F; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Power Dissipation: 50 W Lead/Base Style: Solder

Manufacturer: Ohmite
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063499-HS503KF
Length: 49.0982 mm
Housing Material: Aluminium
Tolerance: 1 %
Temperature Coefficient: 25 ppm/°C
Composition: Wirewound
Height: 14.8082 mm
Resistance: 3 kΩ
Width: 14.1986 mm
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): 41F3K0E; RS02B3K000FE12; 43F3K0E; 825F3K0; RS01A3K000FB12; RS02B3K000FB12HS50 3K F;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Power Dissipation: 50 W
Lead/Base Style: Solder

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1063499-HS503KF
Product Name OEM Parts - OEM Parts (F - I) - HS503KF
Unlock Full Specs
to access all available technical data