Ohmite Manufacturing Co. Custom Parts - Custom Parts (E - I) - HS2001RJ HS2001RJ

Description
Manufacturer: Ohmite Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232298-HS2001RJ Length: 89.6874 mm Housing Material: Aluminium Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Composition: Wirewound Height: 41.8084 mm Resistance: 1 Ω Power Rating: 200 W Width: 45.4914 mm Categories: Custom Parts Alternative Parts (Cross-Reference): HS200 1R J; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant Voltage Rating (DC): 1.9 kV Max Power Dissipation: 200 W Lead/Base Style: Threaded
Request a Quote
Description
Manufacturer: Ohmite Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232298-HS2001RJ Length: 89.6874 mm Housing Material: Aluminium Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Composition: Wirewound Height: 41.8084 mm Resistance: 1 Ω Power Rating: 200 W Width: 45.4914 mm Categories: Custom Parts Alternative Parts (Cross-Reference): HS200 1R J; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant Voltage Rating (DC): 1.9 kV Max Power Dissipation: 200 W Lead/Base Style: Threaded
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - HS2001RJ - 1232298-HS2001RJ - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - HS2001RJ
1232298-HS2001RJ
Custom Parts - Custom Parts (E - I) - HS2001RJ 1232298-HS2001RJ
Manufacturer: Ohmite Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232298-HS2001RJ Length: 89.6874 mm Housing Material: Aluminium Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Composition: Wirewound Height: 41.8084 mm Resistance: 1 Ω Power Rating: 200 W Width: 45.4914 mm Categories: Custom Parts Alternative Parts (Cross-Reference): HS200 1R J; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant Voltage Rating (DC): 1.9 kV Max Power Dissipation: 200 W Lead/Base Style: Threaded

Manufacturer: Ohmite
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232298-HS2001RJ
Length: 89.6874 mm
Housing Material: Aluminium
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Composition: Wirewound
Height: 41.8084 mm
Resistance: 1 Ω
Power Rating: 200 W
Width: 45.4914 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): HS200 1R J;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Voltage Rating (DC): 1.9 kV
Max Power Dissipation: 200 W
Lead/Base Style: Threaded

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1232298-HS2001RJ
Product Name Custom Parts - Custom Parts (E - I) - HS2001RJ
Unlock Full Specs
to access all available technical data