Manufacturer: Ohmite
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063751-HS1502R2F
Length: 97.6884 mm
Housing Material: Aluminium
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Wirewound
Height: 24.1046 mm
Resistance: 2.2 Ω
Power Rating: 150 W
Width: 27.305 mm
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HS252R2F; HS502R2F; HS10 2R2 F; WSC25152R200FEB; PAC300002008FAC000; PAC100002008FA1000HS
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 2.5 kV
Max Power Dissipation: 150 W
Lead/Base Style: Solder
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063751-HS1502R2F |
| Product Name | OEM Parts - OEM Parts (F - I) - HS1502R2F |